Slot-in PC Network Media Player

The ViewSonic® NMP712-N network media player delivers smart whiteboard functionality for interactive digital signage displays. This slot-in PC module easily plugs into compatible digital signage displays and supports high-de nition audio and video. With a powerful Intel® i7 processor, the NMP712-N provides the computing power needed for educational, or corporate environments. In addition, after the installation of a Windows® 10 Pro OS onto the media player, the NMP712-N delivers Windows-compatible touch functionality and simple navigation to a variety of applications. The NMP712-N is capable of storing and playing hours and hours of high-definition multimedia content thanks to its 8GB of built- in memory and 128GB SSD storage. Connectivity options include DisplayPort, HDMI, VGA, ve USB 2.0 ports, and two high-speed USB 3.0 ports, as well as RJ45. In addition, optional ViewBoard annotation software offers the ability to annotate on top of any content, simultaneously capture annotations, and enables multiple users to work collaboratively.

Manufacturer Part Number
NMP712-N
EAN/UPC
0766907855715,766907855715
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU Processor Type
Intel® CoreTM i7-4790S
Operating System
FreeDOS
Storage Capacity
128GB
Storage Type
SSD
Full Specifications
General
Recycle/Disposal
Please dispose of in accordance with local, state or federal laws.
PACKAGE CONTENTS
NMP712-N network media player, screw driver
Warranty
Three-year limited warranty on parts and labor
Dimensions (imperial) (wxhxd)
Physical (in.)
9.76 x 8.54 x 1.3
Packaging (in.)
12.76 x 11.18 x 2.09
Dimensions (metric) (wxhxd)
Physical (mm)
248 x 217 x 33
Packaging (mm)
324 x 284 x 53
Weight (metric)
Net (kg)
1.97
Gross (kg)
2.36
Weight (imperial)
Net (lbs)
4.34
Gross (lbs)
5.2
Connector
HDMI
1
Mini Display Port
1
Ethernet LAN (RJ45)
1
VGA
1
3.5mm Audio In
1
3.5mm Audio Out
1
USB 2.0 Type A
4
USB 3.0 Type A
2
Operating Conditions
Temperature
32–95º F (0–35º C)
Humidity (non-condensing)
20-90%
System
CPU Processor Type
Intel® CoreTM i7-4790S
Operating System
FreeDOS
Graphics
Resolution (max)
Up to 4K2K
Storage
Storage Capacity
128GB
Storage Type
SSD
Memory
RAM
8GB
Memory Type
DDR3 SDRAM
Networking
Ethernet LAN
10/100/1000 Gigabit Ethernet
Wifi
802.11ac
Bluetooth
Bluetooth 4.0