CDE7061T Digital Signage Display

The ViewSonic® CDE7061T 70’’ Full HD interactive flat panel display is a perfect solution for interactive business and educational classroom applications. This 10-point touch-enabled display, paired with PC less operation and pre-installed annotation software, allows multiple users to simultaneously write or draw on the display’s 7H hardness surface using fingers or styluses. 350-nit brightness and wide viewing angles provide better visual performance in well-lit rooms, while Flicker-Free and Blue Light filter technologies create a more comfortable viewing environment. With a built-in dual core processor and 8GB internal storage, as well as versatile connectivity including HDMI, VGA, RS232, RJ45 and USB ports, this display provides powerful computing for annotation and multimedia playback without the need for a PC. This Energy Star certified display delivers optional slot-in PC (NMP711-P10) capability with Windows® 10 OS and ViewBoard annotation software, for more computing-intensive interactive applications. The CDE7061T features a VESA-compatible design and can be placed on a wall mount, or on an optional trolley cart for flexible installation in classrooms and corporate meeting rooms.

Manufacturer Part Number
CDE7061T
EAN/UPC
0766907840711,766907840711
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

LCD PANEL
Hardness
Anti-Glare, 7H Hardness Glass
Panel Size
70" (70' diagonal)
Type/ Tech
TFT LCD Module with LED Backlight
Display Area
1549.44(H) x 871.56(V)
Resolution
1920 x 1080
Brightness
350 nits (typ.)
Contrast Ratio
4000:1 (typ.)
Viewing Angles
H = 178, V = 178 (typ.)
Response Time
5 ms
Aspect Ratio
16:9
Backlight
LED
Backlight Life
50,000 Hours (typ.)
Colours
16.7 million colors (8bits-True)

CONNECTOR

CVBS in
x1
RGB
x3
RJ-45
x1
RS232
x1
SPIDF
x1
HDMI
x3
RGB Output
x1
Audio Out
x1 (Earphone out) (3.5mm jack)
OPS
x1

TOUCH

Type
IR Recognition
Touch Resolution
32767 x 32767
Touch Point
10 points touch, 5 points writing
System
Windows 10/Windows 8 / Windows 7 / Windows XP / Vista / Linux / Mac / Android / Wince / Chrome
Life time
80,000 Hours

COMPATIBILTY

CVBS
480i
RGB
Up to 1920x1080 @60Hz
HDMI
480i, 480p,720p, up to 1080
 
USB
Type A
x3 (2.0), x1(3.0)
Type B
x1 (for touch)

SPEAKER

10W
x2

POWER

Voltage
100-240VAC +/- 10% Wide Range
Consumption
"On" 222W (typ.), "Off" < 0.5 W"

OPERATING CONDITIONS

Temperature (º F / º C)
32°F to 104°F (0°C to 40°C)
Humidity
10% ~ 90% non-condensing

DIMENSIONS (WXHXD)

Packaging (inch/mm)
1803 x 1134 x 243 mm / 71.0 x 44.6 x 9.6 in.
Physical (inch/mm)
1665 x 1015 x 98 mm / 65.6 x 40.0 x 3.9 in.

WEIGHT

Net (lb / kg)
55 kgs / 121.25 lbs
Gross (lb / kg)
68 kgs / 149.91 lbs

WALL MOUNT

VESA® (mm)
600 x 400 , Screw: M8 x 25mm

BUILT-IN PC

Prcessor
ARM Cortex A9 Dual Core 1G Hz CPU
Graphic
RM Mali400 MP4
Sound card
N/A
Memory
1.5GB
Storage
8GB
Networking
Integrated 10/100/1000M Adaption