Value VA2252SM_H2 Widescreen LCD Monitor

The dual pack ViewSonic® VA2252Sm_H2 is exclusively designed for corporate users in need of high-performance desktop displays with easy deployment and mounting capabilities. Sold as a dual pack without monitor stands, the VA2252Sm_H2 requires less packaging for a reduced environmental footprint, while still providing VESA compatible mounting for easy installation. With ViewSonic SuperClear® MVA panel technology and 3000:1 static contrast ratio, this monitor delivers an incredible front-of-screen work experience at nearly any viewing angle. Versatile input options include future-proof DisplayPort, as well as DVI and VGA inputs, for productivity-boosting connectivity to PC systems, laptops, and other work devices. ViewSonic’s exclusive ViewMode™ feature provides intuitive presets that deliver optimized screen performance in different applications. In addition, Flicker-Free technology and a Blue Light Filter help to eliminate eye strain from extended viewing periods for improved productivity. Lastly, a 3-year limited warranty, along with one of the industry’s best pixel performance policies, provides great value for the high-performance VA2252Sm_H2 monitor.

Manufacturer Part Number
VA2252SM_H2
EAN/UPC
0766907852127,766907852127
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display Size (in.)

22

Panel Type

MVA

Resolution

1920 x 1080

Static Contrast Ratio

3000:1

Full Specifications

Display

Display Size (in.)

22

Viewable Area (in.)

21.5

Panel Type

MVA

Resolution

1920 x 1080

Static Contrast Ratio

3000:1

Light Source

LED

Brightness

250 cd/m2

Colors

16.7M

Response Time (Typical GTG)

6.5ms

Viewing Angles

178º horizontal, 178º vertical

Backlight Life (Hours)

40,000

Panel Surface

Anti-glare, hard-coating (3H)

Compatibility

PC Resolution (max)

Up to 1920x1080 non-interlaced

Mac® Resolution (max)

Up to 1920x1080

Connector

3.5mm Audio In

1

VGA

1

DVI-D

1

Display Port

1

Audio

Internal Speakers

1.5-watt (x2)

Power

Eco Mode (Conserve)

13W

Consumption (typical)

21W

Consumption (max)

28W

Voltage

AC 100-240V (universal), 50-60Hz

Additional Hardware

Kensington Lock Slot

1

Controls

Physical Controls

Power, 1, Up, Down, 2

On Screen Display

Auto Image Adjust, Contrast/Brightness, Input Select, Audio Adjust, Color Adjust, Information, Manual Image Adjust, Setup Menu, Memory Recall

Operating Conditions

Temperature

32-104º F (0–40º C)

Humidity (non-condensing)

10-90%

Mount

VESA Compatible

100 x 100 mm

Video Signal

Frequency Horizontal

24~82kHz

Frequency Vertical

50~75Hz

Video Input

Analog Sync

Separate Sync

Weight (imperial)

Net Without Stand (lbs)

6.8

Gross (lbs)

17.4

Weight (metric)

Net Without Stand (kg)

3.1

Gross (kg)

7.9

Dimensions (imperial) (wxhxd)

Packaging (in.)

22.5 x 15.2 x 9.5

Physical Without Stand (in.)

22.2 x 12.2 x 2.0

Dimensions (metric) (wxhxd)

Packaging (mm)

571 x 386 x 240

Physical Without Stand (mm)

563.9 x 309.8 x 50.8

General

Regulations

cUL, ENERGY STAR, FCC-B, EPEAT Silver, Mexico, Mexico Energy

PACKAGE CONTENTS

VA2252Sm monitor (x2) , Power cable, VGA cable, DisplayPort cable, Quick Start Guide

Recycle/Disposal

Please dispose of in accordance with local, state or federal laws.

Warranty

Three-year limited warranty on parts, labor and backlight