23’’(23” viewable) LCD Monitor with SuperClear® IPS Technology

22’’(21.5” viewable) LCD Monitor with SuperClear® IPS-type Panel Technology, 178 / 178 degree viewing angle, 80M:1 dynamic contrast, 16:10 widescreen and VGA input. Flicker-Free, Blue Light Filter, Low EMI, and ViewMode optimized viewing technology.

Ultra-slim and minimalist frameless bezel designclick to collapse contents

Break free from previous bulky panel designs, and prepare for an amazing, modern, frameless experience.An ultra slim 6.6 mm panel and a thin 2 mm bezel, delivering the pure and incredible visual experience. It makes viewing more effortless, with convenientulti-monitor setup capabilities; extending content side by side creates asimple, seamless configuration.

SuperClear: Stunning Color Performance & Wide-angle Viewingclick to collapse contents

Enjoy accurate and vivid colors with consistent levels of brightness no matter the vantage point. With SuperClear IPS panel technology, this monitor delivers the same image quality whether you are looking at the screen from above, below, the front, or the side.

Full HD 1080p Resolutionclick to collapse contents

This monitor features Full HD 1920x1080 resolution for unbelievable pixel-by-pixel image performance. You’ll experience the most amazing clarity and detail whether while working, gaming, or enjoying the latest in multimedia entertainment.

HDMI, DisplayPort and VGA inputs for flexible connectivityclick to collapse contents

Enhanced Viewing Comfortclick to collapse contents

Flicker-Free technology and a Blue Light Filter help to eliminate eye strain from extended viewing periods

Low EMI promises a safer viewing experienceclick to collapse contents

ViewSonic offers exclusive Low EMI products,ensuring that our products comply with corresponding national regulations. On top of that, we internally commit to lower radiation emissions based onstringent internal rules. At ViewSonic, we continuously strive to put ourcustomers first, producing products that are environmentally safe andhealth-conscious.

ViewMode: Superior Color Rendering & Intuitive Settingsclick to collapse contents

ViewSonic’s unique ViewMode feature offers “Game,” “Movie,” “Web,” “Text,” and “Mono” presets. These presets enhance gamma curve, color temperature, contrast, and brightness to deliver an optimized viewing experience for different screen applications.

Dual Integrated Stereo Speakersclick to collapse contents

Designed with dual integrated speakers, this monitor combines incredible screen performance with stereo sound for an immersive multimedia experience.

Manufacturer Part Number
VX2376-SMHD
EAN/UPC
0766907835427,766907835427
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

LCD PANEL
Type
23”W (23” Viewable) IPS Type, a-si TFT Active Matrix LCD
Display Area
509.18mm (H) x 286.42mm (V)
Resolution
Full HD 1920 x 1080
Brightness
250 cd/m2 (Typ), 200 cd/m2 (Min)
Contrast Ratio
1000:1 (Typ), 700:1 (Min)
Dynamic Contrast Ratio
80,000,000:1
Viewing Angles
178 degrees / 178 degrees (Typ)
Response Time
GTG(AVG):14ms (Typ), 28ms (Max) GTGƠ*2: N/A
Backlight
1 WLED light bar
Backlight Life
30,000 Hrs (Min)
Colours
16.7M colors (6-bit+A-FRC)
Colour Gamut
72% (Typ) CIE 1931
Panel Surface
Anti-Glare type, Hard-coating (3H)

CONNECTOR
Analog
DB -15 x 1
Digital
DVI-D x 1

INPUT SIGNAL
Frequency
Fh = 24 ~ 82KHz ; Fv = 50 ~ 75Hz
Sync
Separate Sync

COMPATIBILITY
PC
PC Compatibles (VGA up to 1920 x 1080 Non-Interlaced)
Mac®
Power Mac (up to 1920 x 1080)

SPEAKER
3W
x2

POWER
Power
3-pin plug Mickey Type(IEC60320 C6) x 1
Voltage
AC 100-240V(Universal)
Consumption
23W
Optimize
20W
Conserve
17W

ERGONOMICS
Tilt
17 ~ -5 degrees

OPERATING CONDITIONS
Temperature (º F / º C)
32°F to 104°F (0°C to 40°C)
Humidity
20% to 90% (no condensation)

DIMENSIONS (WxHxD)
Physical with Stand
531mm(W) x 410.9mm(H) x 209mmD)
Physical without Stand
531mm(W) x 319.8mm(H) x 33.4mm(D)
Packaging
595mm (W)x 400mm (H) x 115mm (D)

WEIGHT
Net With Stand
2.6Kg
Net Without Stand
2.2kg
Gross
4kg