22’’(21.5” viewable) LCD Monitor with SuperClear® IPS-type Panel Technology, 178 / 178 degree viewing angle, 80M:1 dynamic contrast, 16:10 widescreen and VGA input. Flicker-Free, Blue Light Filter, Low EMI, and ViewMode optimized viewing technology.
Ultra-slim and minimalist frameless bezel designclick to collapse contents
Break free from previous bulky panel designs, and prepare for an amazing, modern, frameless experience.An ultra slim 6.6 mm panel and a thin 2 mm bezel, delivering the pure and incredible visual experience. It makes viewing more effortless, with convenientulti-monitor setup capabilities; extending content side by side creates asimple, seamless configuration.
SuperClear: Stunning Color Performance & Wide-angle Viewingclick to collapse contents
Enjoy accurate and vivid colors with consistent levels of brightness no matter the vantage point. With SuperClear IPS panel technology, this monitor delivers the same image quality whether you are looking at the screen from above, below, the front, or the side.
Full HD 1080p Resolutionclick to collapse contents
This monitor features Full HD 1920x1080 resolution for unbelievable pixel-by-pixel image performance. You’ll experience the most amazing clarity and detail whether while working, gaming, or enjoying the latest in multimedia entertainment.
HDMI, DisplayPort and VGA inputs for flexible connectivityclick to collapse contents
Enhanced Viewing Comfortclick to collapse contents
Flicker-Free technology and a Blue Light Filter help to eliminate eye strain from extended viewing periods
Low EMI promises a safer viewing experienceclick to collapse contents
ViewSonic offers exclusive Low EMI products,ensuring that our products comply with corresponding national regulations. On top of that, we internally commit to lower radiation emissions based onstringent internal rules. At ViewSonic, we continuously strive to put ourcustomers first, producing products that are environmentally safe andhealth-conscious.
ViewMode: Superior Color Rendering & Intuitive Settingsclick to collapse contents
ViewSonic’s unique ViewMode feature offers “Game,” “Movie,” “Web,” “Text,” and “Mono” presets. These presets enhance gamma curve, color temperature, contrast, and brightness to deliver an optimized viewing experience for different screen applications.
Dual Integrated Stereo Speakersclick to collapse contents
Designed with dual integrated speakers, this monitor combines incredible screen performance with stereo sound for an immersive multimedia experience.
Note:
LCD PANEL
Type
22”W (21.5” Viewable) IPS Type, a-si TFT Active Matrix LCD
Display Area
476.06mm (H) x 267.79mm (V)
Resolution
Full HD 1920 x 1080
Brightness
250 cd/m2 (Typ), 200 cd/m2 (Min)
Contrast Ratio
1000:1 (Typ), 700:1 (Min)
Dynamic Contrast Ratio
80,000,000:1
Viewing Angles
178 degrees / 178 degrees (Typ)
Response Time
GTG(AVG):14ms (Typ), 28ms (Max),5.44ms(Typ) with OD for Advanced, 3.99ms (Typ) with OD for Ultra Fas GTGƠ*2: 1.53ms (Typ)
Backlight
1 WLED light bar
Backlight Life
30,000 Hrs (Min)
Colours
16.7M colors (6-bit+A-FRC)
Colour Gamut
72% (Typ) CIE 1931
Panel Surface
Anti-Glare type, Hard-coating (3H)
CONNECTOR
Audio In
Audio in x 1 (3.5mm plug)
Audio Out
Earphone out x 1 (3.5mm plug)
Analog
DB -15 x 1
Digital
HDMI x 1 (v1.4 compatible),DisplayPort x 1 (v1.2 compatible)
INPUT SIGNAL
Frequency
Fh = 24 ~ 82KHz ; Fv = 50 ~ 75Hz
Sync
Separate Sync
SPEAKER
3W
x2
POWER
Power
3-pin plug Mickey Type(IEC60320 C6) x 1
Voltage
AC 100-240V(Universal)
Consumption
20W
Optimize
17W
Conserve
15W
ERGONOMICS
Tilt
17 ~ -5 degrees
OPERATING CONDITIONS
Temperature (º F / º C)
32°F to 104°F (0°C to 40°C)
Humidity
20% to 90% (no condensation)
DIMENSIONS (WxHxD)
Physical with Stand
497.9mm (W) x392.8mm (H) x209mm (D)
Physical without Stand
497.9mm (W) x 301.6mm (H) x 33.4mm (D)
Packaging
563mm (W) x 382mm (H) x 115mm (D)