Netwrok Video Recorder

Monitor your 1-2 bedroom home or small office with a 4-channel NVR with included, pre-installed 2-Terabyte Hard Drive. Did you forget to lock a gate? Is every entry point secure? Connect powerful IP HD Cameras to the NVR and view what's going on anytime, and put your mind at ease right from your phone, tablet, or computer.

Intelligent Video Analysis (IVA) provides dependable motion detection by reliably tracking and analyzing moving objects, and IVA’s powerful recognition and alarm triggers alert you to any suspicious activity on your property in astonishing detail. Night vision allows you to see up to 100 feet in total darkness, ensuring that your property has round-the-clock protection while delivering crystal clear images in the case of vandalism, theft, or unwanted intrusions. H.265 compression offers pristine video quality and up to 50% reduction in data consumption, and you can monitor your home or business from the convenience of your easy-to-use Q-SEE Mobile App on your smartphone, tablet, or computer.

Keep your home and workplace environment safe and secure with the Q-See Security Advantage!

Manufacturer Part Number
QT874-2
EAN/UPC
0645439253070,645439253070
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Specifications

H.265 Video Coding – Maximize storage space and reduce file sizes by nearly 50% without sacrificing on video quality. Enjoy better remote streaming since smaller files use less network bandwidth while you watch
Mobile Surveillance – View cameras and recordings anytime from your phone, tablet, or computer.
Instant Alerts – Receive email alerts with live snapshots of your property the moment cameras detect motion
Customizable – Upgrade to a 6TB hard drive for maximum surveillance storage
30 FPS Playback – Recordings and live-view play at an ultra-smooth 30 frames-per-second, for surveillance video that looks like real life
4 Recording Modes – Choose from manual, time schedule, alarm, or motion detection for the mode that best suits your needs
Western Digital Purple Surveillance Storage –The included surveillance-rated hard drive from WD is engineered specifically for constant recording and ultimate reliability
HD Plus 3MP Resolution – Capture every detail with 3MP resolution, delivering 50% better clarity than 1080p for advanced HD video
Night Vision – High quality LEDs allow this camera to see up to 100 feet at night, for protection and peace of mind day or night
IP Versatility – Install cameras across multiple locations and store your NVR anywhere in the world for greater security
Power Over Ethernet – PoE technology sends video and power in one cable, making camera installation quick and easy
Weather-Resistant – An IP66 rating means these cameras are dust and water-resistant--perfect for indoor or outdoor use
Tamper-Resistant – A durable metal housing and robust 3-axis mount guard against the elements and vandalism

What's Included

4-Channel NVR
Pre-Installed 2TB Hard Drive
NVR Power Supply
HDMI Cable
NVR Mouse, Remote
Network Cable
Quick Start Guide
2-Year Warranty
Lifetime Technical Support