Ultra Durable 2 NVIDIA GeForce GTX 750 Ti Graphic Card

  • Powered by NVIDIA GeForce GTX 750 TiĀ  GPU
  • Integrated with industry's best 1GB GDDR5 memory and 128-bit memory interface
  • OC Edition - Core Clock: Base 1033MHz / Boost 1111MHz (Standard- Base:1020MHz Boost:1085MHz)
  • Features Dual-link DVI-I / DVI-D / HDMI*2
  • System power supply requirement: 400W
GIGABYTE custom-designed 100mm cooler

As opposed to the stereotype, GIGABYTE is able to maximize fan size to 10cm with the latest cooling design. With a 10cm fan, the card is virtually silent that its noise level runs much lower.

Manufacturer Part Number
GV-N75TOC-1GI REV2.0
EAN/UPC
0889523003121,889523003121
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Processing : GeForce GTX 750 Ti
Core Clock: Base/Boost clock: 1033/ 1111MHz (standard:1020/1085)
Memory Clock: 5400 MHz
Process Technology: 28 nm
Memory Size: 1 GB
Memory Bus: 128 bit
Card Bus: PCI-E 3.0
Memory Type: GDDR5
DirectX: 12
OpenGL: 4.4
PCB Form: ATX
Digital max resolution: 4096 X 2160(via 2 HDMI)
Analog max resolution: 2048 x 1536
Multi-view: 4
I/O: Dual-link DVI-I*1/DVI-D*1/HDMI*2
Card size: H=27 L=172 W=120 mm
Recommended PSU: 400W (with one 6-pin external power connector)