1605 Air Case

Meet the lightest premium Protector™ case on the planet. Up to 40% lighter than other polymer cases.

Pelican™ Air cases are the first in a series of remarkable innovations engineered by Pelican, the pioneers of protective cases. For over 40 years Pelican has designed and crafted the most influential protective cases in the world, and we're just getting started.

With the launch of the Pelican™ Air line of cases, we're redefining the future of protection with a remarkable union of light and tough.

  • Super-light proprietary HPX² Polymer
  • Automatic Purge Valve - Keeps water and dust out while balancing air pressure
  • Business card holder

Manufacturer Part Number
016050-0010-11
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specs

  • BODY: Proprietary Polypropylene Blend
  • LATCH: ABS
  • O-RING: EPDM
  • PURGE BODY: ABS
  • PURGE VENT: Hi-Flow Gore-Tex 3 Micron Hydrophobic Non-Woven
  • PURGE O-RING: 70 Shore Nitrile
  • LID DEPTH:  2.00" (5.1 cm)
  • BOTTOM DEPTH:  6.38" (16.2 cm)
  • TOTAL DEPTH:  8.38" (21.3 cm)
  • INT VOLUME:  1.77 ft³ (0.05 m³)
  • WEIGHT WITH FOAM:  11.61 lbs (5.3 kg)
  • WEIGHT WITHOUT FOAM:  9.28 lbs (4.2 kg)
  • BUOYANCY:  112.90 lbs (51.2 kg)
  • MINIMUM TEMPERATURE:  -60° F (-51 ° C)
  • MAXIMUM TEMPERATURE:  160° F (71 ° C)