A highly versatile, two-socket 2U rack server with impressive processor performance, a large memory footprint, extensive I/O options and a choice of dense, highperformance storage or low-cost, high-capacity storage.
Note:
Processor
1 x [26404] Intel® Xeon® E5-2640 v4 2.4GHz,25M Cache,8.0GT/s QPI,Turbo,HT,10C/20T (90W) Max Mem 2133MHz
Memory
[16GBMM] 2 x 16GB RDIMM, 2400MT/s, Dual Rank, x8 Data Width
Display
[NOOS] No Operating System
Warranty
[U39MOS] 3 YR Basic Hardware Warranty Repair, 5X10 HW-Only, 5x10 NBD On-site
formfactor
2U / 2-Socket
harddrives
[120HP] 2 x 120GB Solid State Drive SATA Boot 6Gbps 2.5in Hot-plug Drive
raidcontroller
[H7302G] PERC H730P RAID Controller, 2GB NV Cache
remotemanagement
[VI16EN] iDRAC8, Enterprise with vFlash 16GB SD / [SCOME] OpenManage Essentials, Server Configuration Management
maxstorage
[2516HX] Chassis with up to 16, 2.5IN Hard Drives, MLK
optical
[NODVD] No Internal Optical Drive for 8 HDD Chassis
powersupply
[750R] Dual, Hot-plug, Redundant Power Supply (1+1), 750W / 2x [125V10] NEMA 5-15P to C13 Wall Plug, 125 Volt, 15 AMP, 10 Feet (3m), Power Cord, North America
ports / slots
[5720QP] Broadcom 5720 QP 1Gb Network Daughter Card
ioslots
[RSR31] Risers with up to 3, x8 PCIe Slots + 1, x16 PCIe Slots
otherdetails
[NRH330] No RAID / [TPM20] Trusted Platform Module 2.0 FIPS
otherdetails2
[BEZEL] Standard Bezel / [RDYRL] ReadyRails™ Sliding Rails Without Cable Management Arm
Base SKU
210-ACXU