PowerEdge R730 Server

A highly versatile, two-socket 2U rack server with impressive processor performance, a large memory footprint, extensive I/O options and a choice of dense, highperformance storage or low-cost, high-capacity storage. 

Manufacturer Part Number
463-7661
EAN/UPC
0884116194552,884116194552
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • 1 x [26200] Intel® Xeon® E5-2620 v4 2.1GHz,20M Cache,8.0GT/s QPI,Turbo,HT,8C/16T (85W) Max Mem 2133MHz
Memory
  • [16GBMM] 1 x 16GB RDIMM, 2400MT/s, Dual Rank, x8 Data Width
Display
  • [NOOS] No Operating System
Warranty
  • [U39MOS] 3 YR Basic Hardware Warranty Repair, 5X10 HW-Only, 5x10 NBD On-site
formfactor
  • 2U / 2-Socket
harddrives
  • [30GB10] 1 x 300GB 10K RPM SAS 12Gbps 2.5in Hot-plug Hard Drive ($299.00)
raidcontroller
  • [H7302G] PERC H730P RAID Controller, 2GB NV Cache
remotemanagement
  • [VI16EN] iDRAC8, Enterprise with vFlash 16GB SD / [SCOME] OpenManage Essentials, Server Configuration Management
maxstorage
  • [2516HX] Chassis with up to 16, 2.5IN Hard Drives, MLK
optical
  • [NODVD] No Internal Optical Drive for 8 HDD Chassis
powersupply
  • [750R] Dual, Hot-plug, Redundant Power Supply (1+1), 750W / 2x [125V10] NEMA 5-15P to C13 Wall Plug, 125 Volt, 15 AMP, 10 Feet (3m), Power Cord, North America
ports / slots
  • [5720QP] Broadcom 5720 QP 1Gb Network Daughter Card
ioslots
  • [RSR31] Risers with up to 3, x8 PCIe Slots + 1, x16 PCIe Slots
otherdetails
  • [NRH330] No RAID / [TPM20] Trusted Platform Module 2.0 FIPS
otherdetails2
  • [BEZEL] Standard Bezel / [RDYRL] ReadyRails™ Sliding Rails Without Cable Management Arm
Base SKU
  • 210-ACXU