PowerEdge R630 Server

With computing capability previously only seen in 2U servers, the ultra-dense PowerEdge R630 two-socket 1U rack server delivers an impressive solution for virtualization environments, large business applications or transactional databases. 

The PowerEdge R630 server is versatile and highly configurable for a variety of solutions, delivering the latest Intel® Xeon® processor E5-2600 v4 product family, 24 DIMMs of high-performance DDR4 memory and a broad range of local storage options.

Manufacturer Part Number
463-7657
EAN/UPC
0884116194514,884116194514
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

[26200] Intel® Xeon® E5-2620 v4 2.1GHz,20M Cache,8.0GT/s QPI,Turbo,HT,8C/16T (85W) Max Mem 2133MHz

Memory

[8GBIMM] 1 x 8GB RDIMM, 2400MT/s, Single Rank, x8 Data Width

Display

[NOOS] No Operating System

Warranty

[U39MOS] 3 YR Basic Hardware Warranty Repair, 5X10 HW-Only, 5x10 NBD On-site

formfactor

1U Rack / 2 Socket

harddrives

[30GB10] 1 x 300GB 10K RPM SAS 12Gbps 2.5in Hot-plug Hard Drive

raidcontroller

[H7301G] PERC H730 RAID Controller, 1GB NV Cache

remotemanagement

[VI16EN] iDRAC8, Enterprise with vFlash 16GB SD / [SCOME] OpenManage Essentials, Server Configuration Management

maxstorage

[82O] Chassis with up to 8, 2.5IN Hard Drives

optical

[NODVD] No Internal Optical Drive for 8 HDD Chassis

powersupply

[750R] Dual, Hot-plug, Redundant Power Supply (1+1), 750W / - 2x [125V10] NEMA 5-15P to C13 Wall Plug, 125 Volt, 15 AMP, 10 Feet (3m), Power Cord, North America

ports / slots

[5720QP] Broadcom 5720 QP 1Gb Network Daughter Card

ioslots

PCIe Riser Card must be purchased seperately

otherdetails

[NRH330] No RAID / [TPM20] Trusted Platform Module 2.0 FIPS

otherdetails2

[8BZ] Bezel 8 Drive Chassis / [RDYRL] ReadyRails™ Sliding Rails Without Cable Management Arm

Base SKU

210-ACXS