UM1080-OF 10.1" Open Frame 1280x800 LCD Display

Open Frame 10.1” IPS USB Monitor

Formerly known as (M101IPS-OF)

The UM-1080-OF/UM-1080H-OF is our widest viewing angle open frame 10.1" monitor. The UM-1080-OF/UM-1080H-OF is a 10.1” open frame monitor (display-only) for applications that will be integrated into other equipment or enclosures. Same slick design features but in a long-lasting molded metal product cycle-enclosure. Future generation panels can be phased-in without external changes. The UM-1080-OF/UM-1080H-OF open frame monitor is designed to provide the most cost effective solutions for consumer, retail POS, and hospitality markets.

Available in Single Cable USB Video

Utilizing the same single cable USB display technology as our line of displays, the UM-1080-OF family is our widest viewing angle 10.1” monitor. The screen can display in either landscape or portrait orientations and has nearly 180 degree viewing angles, all while sending video and power over a single USB cable.

And now available with HDMI

Now optionally available with the ubiquitous HDMI input for video. Previously only available with the convenience of single cable USB video, the UM-1080H-OF from Mimo Monitors now offers HDMI to supplement where USB video is not supported or inconvenient. The new UM-1080H-OF can be installed on almost any platform without drivers.

Manufacturer Part Number
UM-1080H-OF
EAN/UPC
0601393907374,601393907374
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display size
10.1 inches
Display Resolution
1280x800
Brightness
350cd/m2
Contrast Ratio
800:1
Response time
14ms
Connections
High Speed USB 2.0
Dimensions
229.5mm x 149.1mm x 11.8mm
Viewing Angles
85/85/85/85
Features
IPS Screen with nearly 180 degree viewing angles
CE FCC RoHS
Fully compatable with Windows Linux and Mac OS-X
Adjustable brightness
Rear 4 point mounting for secure installation