84" LED-Backlit Ultra High Definition Professional-Grade Large Screen Display

NEC is ushering in a new era of visual experience with the 84" X841UHD. The display sets new standards in image size and quality with an 84" canvas with UHD (3840 x2160) resolution. State of the art innovation delivers 24/7 runtimes with high end components and LED backlighting. Ideal for any industrial application, from control rooms to conferencing to life size digital signage.

Manufacturer Part Number
X841UHD-2
EAN/UPC
0805736061109,805736061109
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Panel Technology: S-IPS

Viewable Image Size: 84"

Native Resolution: 3840 x 2160

Pixel Pitch: 0.48mm

Backlight Type: LED Edge-lit

Brightness (typical): 380cd/m2

Brightness (maximum): 500cd/m2

Contrast Ratio (typical): 1400:1

Viewing Angle: 178° Vert., 178° Hor. (89U/89D/89L/89R) @ CR>10

Response Time(Gray to Gray): 12ms

Refresh Rate: 60Hz

Aspect Ratio: 16:9

Active Screen Area: 73.7 x 41.6 in. / 1871.0 x 1057mm

Orientation: Landscape/Portrait

Displayable Colors: More that 1.07 billion

Synchronization Range

Horizontal (Analog/Digital): Digital: 28.0 - 134.0 kHz

Vertical: 23.0 - 85.0 Hz

Input Signal

Video: TMDS / DisplayPort

Sync : TMDS / DisplayPort
 
Connectivity

PC Signal Compatibility: Yes

Macintosh Compatibility: Yes

Input Terminals: 

Digital: DisplayPort 1.2; DVI-D (2), HDMI (4)

Audio: Audio Mini-Jack, DisplayPort Audio, HDMI Audio

External Control: RS-232C, LAN, USB Upstream/Downstream

Output Terminals: 

External Control: LAN

Power Consumption (typical)

On: 380W

ECO Mode Standby: <0.5W
 
Power Consumption

Input Current: 6.7A @ 100-120V; 2.7A @ 220-240V

Physical Specifications

Bezel Width (Left/Right, Top/Bottom): 1.3 in./1.3 in., 1.3in./1.3in. ; 32.6mm/32.6mm, 32.6mm /32.6mm

Dimensions (WxHxD): 

Net (with stand): 76 x 45.4 x 23.9 in. / 1931 x 1154.2 x 606mm

Net (without stand): 76 x 44 x 3.3 in. / 1931 x 1117 x 85mm

Shipping: 84.9 x 50.8 x 14.2 in. / 2157 x 1290 x 360mm

Weight: 

Net (with stand): 165.6 lbs. / 75.1 kg

Net (without stand): 155.4 lbs. / 70.5 kg

Shipping: 199.5 lbs. / 90.5 kg

VESA Hole Configuration Specifications
 
400 x 400mm (4-hole)
 
Environmental Conditions
 
Operating Temperature: 32-104°F / 0-40°C

Operating Humidity: 20-80%

Operating Altitude: 9843 ft. / 3000m

Storage Temperature: -4-140°F / -20-60°C

Storage Humidity: 10-90%

Storage Altitude: 40,000 ft. / 12,192m
 
Limited Warranty (parts & labor, including backlight)
 
3 years
 
Ships With

  • Power Cord
  • DisplayPort Cable
  • Mini-DisplayPort Cable
  • Wireless Remote Control
  • Batteries
  • CD-ROM
  • Setup Manual
  • Clamps
  • Screws
Accessories

Optional: 

NEC:
  • Stand (ST-801)
  • External Speakers (SP-TF1 or SP-RM1)
  • Any OPS Option Card (resolution may be limited)
  • HDMI 2.0 / DisplayPort 1.2 OPS Card (SB-08DC)