LCD Professional Large Format Display

Loaded with innovative features and high end components, this series delivers a complete package for all kinds of demanding professional applications. This display is ideal for any heavy duty application: from control rooms to CAD/CAM, from medical review to professional conferencing, and from creative multimedia design to life size digital signage.

Manufacturer Part Number
X651UHD-2
EAN/UPC
0805736061000,805736061000
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MODEL X651UHD-2
LCD MODULE  
Viewable Size (Diagonal): 64.5"
Active Screen Area (W × H): 1,428.5 × 803.5 mm
Panel Technology: IPS
Native Resolution: 3,840 × 2,160 at 60 Hz
Brightness (Typical / Maximum): 320 / 450 cd/m2
Contrast Ratio (Typical): 1,300:1
Viewing Angle [°]: 178 horizontal / 178 vertical (at contrast ratio 10:1)
Response Time (Typical): 8 ms (G to G)
CONNECTIVITY   Input Terminals DisplayPort: DisplayPort × 1
HDMI: HDMI × 4
DVI: DVI-D Dual Link × 2
Audio: Digital:HDMI × 4, DisplayPort × 1, Analogue:3.5 mm Stereo Mini Jack × 1
Output Terminals Audio: 3.5 mm Stereo Mini Jack × 1
External Speakers: Speaker terminals for L / R × 1
External Control RS232C in: Mini D-Sub 9 pin × 1
Ethernet: RJ-45 10 / 100BASE-T × 1
Remote in: 3.5 mm Stereo Mini Jack × 1
USB Hub Upstream: USB 2.0 Type B (Max. 0.5 A) × 1
Downstream: USB 2.0 Type A (Max. 0.5 A) × 1
OPS Option Slot Slot Technology: Open pluggable specifcation (NEC / Intel OPS standard) × 1
Speaker Output External Speakers: 15 W + 15 W (8 Ω)
Internal Speakers: 10 W + 10 W
POWER   Power Requirement: 3.6 to 1.4 A @ 100 to 240 V
Power Consumption (Typical): 150 W
Power Consumption - standby Mode: <0.5 W
PHYSICAL SPECIFICATIONS   Bezel Width: 17.5 mm
Dimensions
(without stand: W × H × D): 1,468.4 × 843.6 × 87.4 mm
Dimensions
(with stand: W × H × D): 1,468.4 × 879.1 × 512.0 mm
Packaging Dimensions
(W × H × D): 1,736 × 1,054 × 320 mm
Net Weight (without stand): 42.0 kg
Gross Weight (with box): 55.6 kg
VESA Hole Confguration: 400 × 400 mm (M8, 4 holes)
Supported Orientation: Landscape, Portrait
ENVIRONMENTAL CONDITIONS   Operating Temperature: 0 to 40°C
Operating Humidity: 20 to 80 % (without condensation)
ADDITIONAL FEATURES   Operating Hours: 24/7
Sensors Ambient Light Sensor: Integrated, triggered actions programmable
Motion Sensor: Optional, external, 4-5 m range, triggered actions programmable
Temperature Sensor: Integrated, 3 sensors, triggered actions programmable
NFC Sensor: Integrated, 2-cm range, free NEC Android App required