SSD 850 EVO 2.5" SATA III 4TB

The Samsung SSD 850 EVO powered by Samsung V-NAND Technology is optimized for everyday computing performance and is ideal for desktop or ultra-slim mobile computing.

Unlock Your Computer's Potential

Samsung's 850 EVO series SSD is the industry's #1 best-selling* SSD and is perfect for everyday computing. Powered by Samsung's V-NAND technology, the 850 EVO transforms the everyday computing experience with optimized performance and endurance. Designed to fit desktop PCs, laptops, and ultrabooks, the 850 EVO comes in a wide range of capacities and form factors.

Uncompromised Performance

The 850 EVO optimizes performance for your daily computing tasks, boasting sequential write speeds up to 520 MB/s with TurboWrite technology and sequential read speeds up to 540 MB/s. Plus, RAPID mode to further boost performance for up to 2x faster** data processing speeds by utilizing unused PC memory as cache storage.

Guaranteed Endurance and Reliability

The Samsung 850 EVO maintains high performance, optimized endurance, AES 256-bit hardware-based encryption, Dynamic Thermal Guard, and a 5 year limited warranty.

Capacities Range up to 4TB

More storage options that are just right for your needs. Samsung offers the 850 EVO in a full range of capacities up to 4TB. With the industry’s first 4TB SSD for client PCs, you can store more data on a single SSD than ever before.

Manufacturer Part Number
MZ-75E4T0B/AM
EAN/UPC
0887276123950,887276123950
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Product Type

    Solid State Drive

  • Series

    EVO

  • Interface

    SATA 6Gb/s Interface, compatible with SATA 3Gb/s & SATA 1.5Gb/s interface

  • Capacity

    4TB
    * Actual usable capacity may be less (due to formatting, partitioning, operating system, applications or otherwise)

  • Sequential Read Speed

    Up to 540 MB/sec Sequential Read
    * Performance may vary based on system hardware & configuration

  • Sequential Write Speed

    Up to 520 MB/sec Sequential Write
    * Performance may vary based on system hardware & configuration

  • Memory Speed

    Samsung V-NAND 3bit MLC, 4GB LPDDR3

  • Compatibility

    Hardware Compatibility: Windows 8 (32-bit and 64-bit), Windows 7 (32-bit and 64-bit), Vista, XP, MAC OSX, Linux
    Software Compability: Windows 8 (32-bit and 64-bit), Windows 7 (32-bit and 64-bit), Vista (SP1 and above), XP (SP2 and above), Windows Server 2008 (32-bit and 64-bit), Windows Server 2003 (32-bit and 64-bit with SP2 and above)

Full Specifications

Type

  • Product Type

    Solid State Drive

  • Series

    EVO

  • Interface

    SATA 6Gb/s Interface, compatible with SATA 3Gb/s & SATA 1.5Gb/s interface

Application

  • Consumer

    Client PCs

Storage

  • Capacity

    4TB
    * Actual usable capacity may be less (due to formatting, partitioning, operating system, applications or otherwise)

Key Features

  • Sequential Read Speed

    Up to 540 MB/sec Sequential Read
    * Performance may vary based on system hardware & configuration

  • Sequential Write Speed

    Up to 520 MB/sec Sequential Write
    * Performance may vary based on system hardware & configuration

  • Random Read Speed

    Random Read (4KB, QD32):
    Up to 98,000 IOPS Random Read
    * Performance may vary based on system hardware & configuration

    Random Read (4KB, QD1):
    Up to 10,000 IOPS Random Read
    * Performance may vary based on system hardware & configuration

  • Random Write Speed

    Random Write (4KB, QD32):
    Up to 90,000 IOPS Random Write
    * Performance may vary based on system hardware & configuration

    Random Write (4KB, QD1):
    Up to 40,000 IOPS Random Write
    * Performance may vary based on system hardware & configuration

  • Memory Speed

    Samsung V-NAND 3bit MLC, 4GB LPDDR3

  • Compatibility

    Hardware Compatibility: Windows 8 (32-bit and 64-bit), Windows 7 (32-bit and 64-bit), Vista, XP, MAC OSX, Linux
    Software Compability: Windows 8 (32-bit and 64-bit), Windows 7 (32-bit and 64-bit), Vista (SP1 and above), XP (SP2 and above), Windows Server 2008 (32-bit and 64-bit), Windows Server 2003 (32-bit and 64-bit with SP2 and above)

  • Controller

    Samsung MHX Controller

  • NAND Flash

    Samsung 48 layer 3-bit V-NAND

  • Trim Support

    Yes (Requires OS Support)

  • RAID Support

    Y (with RAID Controller)

  • AES Encryption

    AES 256-bit Full Disk Encryption, TCG/Opal V2.0, Encrypted Drive (IEEE1667)

  • S.M.A.R.T. Support

    Yes

  • GC (Garbage Collection)

    Yes

  • Device Sleep Mode Support

    Y (10mW)

General

  • Power Consumption (W)

    *Average: 3.6 W *Maximum:5.6 W (Burst mode)
    * Actual power consumption may vary depending on system hardware & configuration

  • Voltage

    5V ± 5% Allowable voltage

  • Reliability (MTBF)

    1.5 Million Hours (MTBF)

Environmental Specs

  • Operating Temperature

    32ºF - 158ºF

Form Factor

  • Product

    2.5 inch Form Factor

Dimensions (W x D x H)

  • Product

    3.94" x 2.75" x 0.27"

Weight

  • Product

    55g

Warranty

  • Product

    5 Years Limited Warranty or 300TBW Limited Warranty