High-Power Ceiling Mount Wireless 300N PoE Access Point

Wireless networking with three times the speed and five times the flexibility.

The Intellinet Network Solutions High-Power Ceiling Mount Wireless 300N PoE Access Point, Model 525800, is the latest in wireless networking. Taking advantage of new technology, a wireless network can now see greatly enhanced network speeds.

Power over Ethernet Port
The High-Power Ceiling Mount Wireless 300N PoE Access Point comes with a PoE PD port. This port can be used to power the device from a PoE-compliant LAN switch, which is very convenient in situations where AC power is not readily available.

Manufacturer Part Number
525800
EAN/UPC
0766623525800,766623525800
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards

  • IEEE 802.1d (Spanning Tree Protocol)
  • IEEE 802.11b (11 Mbps Wireless LAN)
  • IEEE 802.11g (54 Mbps Wireless LAN)
  • IEEE 802.11n (300 Mbps Wireless LAN)
  • IEEE 802.1x (Network Access Control)
  • IEEE 802.3 (10Base-T Ethernet)
  • IEEE 802.3af (Power over Ethernet)
  • IEEE 802.3u (100Base-TX Fast Ethernet)
General
  • LAN port: 1 RJ45 10/100 Mbps data and power input port (PD port)
  • LAN ports with Auto MDI/MDI-X
  • Flash: 8 MB
  • Memory: 64 MB SDRAM
  • Chipset: Atheros AR9341
  • Certifications: FCC Class B, CE Mark, RoHS
Wireless
  • Wireless frequency range: 2.400 – 2.483 GHz
  • Modulation technologies:
    • - 802.11b: Direct Sequence Spread Spectrum (DSSS): DBPSK, DQPSK, CCK
    • - 802.11g: Orthogonal Frequency Division Multiplexing (OFDM): BPSK, QPSK, 16QAM, 64QAM
    • - 802.11n: Orthogonal Frequency Division Multiplexing (OFDM): BPSK, QPSK, 16QAM, 64QAM
  • Data rates:
    • - IEEE 802.11b (11 Mbps, 5.5 Mbps, 2 Mbps, 1 Mbps)
    • - IEEE 802.11g (54 Mbps, 48 Mbps, 36 Mbps, 24 Mbps, 18 Mbps, 12 Mbps, 9 Mbps, 6 Mbps)
    • - IEEE 802.11n (MCS0-15: up to 300 Mbps)
  • Output power:
    • OFDM: 23 dBm +/- 1.5 dBm (300 Mbps, 200 mW max.)
    • OFDM: 24 dBm +/- 1.5 dBm (250 Mbps, 40 mW max.)
    • CCK: 27 dBm +/- 1 dBm (11 Mbps, 400 mW max.)
    • Up to 17 dBm (50 mW in European Union)
  • Wireless security:
    • WEP encryption (64/128 bit)
    • WPA TKIP
    • WPA2 AES
    • WPA2 mixed
    • WPA RADIUS
    • 802.1x Authentication
    • Client access control through media access control (MAC) filter
  • Antennas:
    • 2 integrated omnidirectional antennas with 3 dBi gain each
    • 2T2R MIMO mode (2 transmitters, 2 receivers)
LEDs
  • Power
Environmental
  • Dimensions: 144 (L) x 144 (W) x 42.5 (H) [mm] / 5.67 (L) x 5.67 (W) x 1.67 (H) [in]
  • Weight: 0.8 kg (1.7 lbs.)
  • Operating temperature: 0 – 40°C (32 – 104°F)
  • Operating humidity: 10 – 90% RH, non-condensing
  • Storage temperature: -20 – 60°C (4 – 149°F)
Power
  • External power adapter: 5 V DC, 2.0 A
  • Power consumption: 9 Watts max.
  • Via PoE PD port: 48 V, 0.2 A
Package Contents
  • High-Power Ceiling Mount Wireless 300N PoE Access Point
  • User Manual
  • Power adapter