aXtion™ Bold for iPad Pro 9.7"
Free your device from having to play it safe. With the aXtion Bold you can drop it, splash it, or scratch it…and it will stay protected. This case is slim, lightweight, and ready for action.
Shockproof
aXtion Bold cradles your iPad in full military-grade protection (MIL-STD-810) so it can withstand drops from up to 6 feet (2m).
Slim
The aXtion Bold is just under half an inch thick, making it one of the thinnest cases to offer such excellent protection. The case offers a slender profile on the sides for a comfortable grip, while providing added protection at the corners where it’s most needed.
Splash Resistant
Never be afraid to take your device to the classroom, the kitchen, or the jobsite. The aXtion Bold offers water-resistant protection from spills and splashes so you can enjoy peace of mind.
Built In Heavy-Duty Screen Protector
Enjoy smooth scrolling and accurate tapping with the aXtion Bold’s built-in screen protector. This ultra-clear, heavy-duty film allows you to enjoy unsurpassed touchscreen response while keeping your screen protected from scratches.
AccuTouch Technology
AccouTouch technology allows you to enjoy the new touch ID fingerprint sensor without loosing complete ultra-rugged waterproof protection.
Note:
Dimensions:: 7" x 9.8" x 0.75"
(178mm x 249mm x 19mm)
Weight:: 0.7 lbs
(11oz)
Shock-proof Rating:: MIL-STD-810G