iLynk Lightning Cable

Go metallic for quality, performance and style.
Charge and sync your compatible iPod, iPhone or iPad in color-matched style with this Manhattan iLynk Lightning Cable. Designed to be as durable as it is fashionable, this iLynk cable features an aluminum housing with matte metallic finish, a tangle-free braided nylon jacket and corrosion-resistant data contacts for data transfer speeds of up to 450 Mbps. The housings are slim enough to be used with virtually any protective case, and its 1m (3-ft.) length makes it perfect for use with your computer, in your car, while traveling, at your bedside table or just about anywhere else.

Manufacturer Part Number
394345
EAN/UPC
0766623394345,766623394345
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards and Certifications

  • MFi
  • USB 2.0
Contacts
  • Type-A male
  • 8-pin Lightning male
  • Nickel plated
  • Aluminum boot with strain relief
  • 32 AWG, nylon braided cable
Electrical
  • Insulation resistance: 10 MΩ
  • Contact resistance: 5 Ω
Length
  • 1 m (3 ft.)
Package Contents
  • iLynk Lightning Cable