VH22 21.5-inch Monitor (V9E67A6)

Invest wisely and boost productivity with the TAA-compliant, business-class HP VH22 21.5-inch Display, which has Full HD resolution, four-way adjustable comfort, and is a product of Mexico that complies with U.S. Government procurement policies.

Adjustable, personalized comfort features

Breeze through your day and achieve optimal productivity when you set the height, tilt, and swivel for the way you work best. If you want to work vertically, you can even pivot the display head 90 degrees.

Ample screen size enhanced by Full HD resolution

Enjoy striking views of your everyday content on the 21.5-inch diagonal panel with sharp 1920 x 1080 Full HD resolution.

Flexible, simple connectivity

Get the essential ports you need and want with a VGA connector for legacy compatibility and DVI and DisplayPort for your newer technology.

Featuring

Create an efficient, smart setup

  • Attach your HP Desktop Mini, HP Chromebox or select HP Thin Client directly behind the display for an integrated, affordable workspace.
Designed with the environment in mind
  • Reduce power consumption and help lower your costs with an energy-smart, EPEAT® Gold registered3 design.

Your monitor’s new best friend

    • Design the screen for how you work with HP Display Assistant software, which enables screen partitioning and helps deter theft by deactivating a monitor that’s disconnected without approval.

    Make it yours

      • Create a complete solution with HP accessories4 designed and tested to work with your display.

      World-class support

        • Rest assured that your IT investment is supported by a four-year standard limited warranty. To extend your protection, select an optional HP Care service.

        Manufacturer Part Number
        V9E67A6#ABA
        EAN/UPC
        0889899153338,889899153338
        Full Product Specifications

        Note:

        • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
        • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
        • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

        Display specifications:
        Display size (diagonal): 55 cm (21.5")
        Panel active area: 18.76 x 10.55 in)
        Aspect ratio: 16:9
        Native resolution: 1920 x 1080 @ 60 Hz
        Resolutions supported:
        1920 x 1080
        1680 x 1050
        1600 x 900
        1440 x 900
        1280 x 1024
        1280 x 800
        1280 x 720
        1024 x 768
        800 x 600
        720 x 400
        640 x 480
        Pixel pitch: 0.248 mm
        Brightness: 250 cd/m² 1 
        Contrast ratio: 1000:1 static
        5000000:1 dynamic 1 
        View angle: 170° horizontal
        160° vertical
        Response time: 5 ms on/off 1 
        Tilt and swivel angle: Tilt: -5 to +25°
        Swivel: 360°
        Pivot rotation: 90°
        Height: 100 mm
        Display features: Anti-glare
        Language selection
        LED Backlights
        Pivot rotation
        On-screen controls
        Plug and Play
        User programmable
        Physical security: Security lock-ready (lock is sold separately)

        Connectivity: Input connector: 1 VGA
        1 DVI-D (with HDCP support)
        1 DisplayPort (with HDCP support)

        Dimensions and weight: Weight: 9.92 lb (4.5 kg) (With stand)
        Product dimensions without stand (W x D x H): 20 x 1.90 x 17.68 in (50.76 x 4.82 x 44.64 cm) (Without stand)
        Product dimensions with stand (W x D x H): 20 x 7.59 x 17.58 in (50.76 x 19.29 x 44.64 cm)

        Power and operating requirements:
        Power:
        Input voltage: 100 to 240 VAC

        Power consumption:
        28.5 W (maximum)
        22.5 W (typical)
        0.5 W (standby)

        Operating temperature range:
        41 to 95°F
        (5 to 35°C)
        Operating humidity range: 20 to 80% RH
        Environmental: Arsenic-free display glass
        Mercury-free display backlighting
        Low halogen 2 

        Certification and compliance:

        Certifications and compliances:
        CE
        CB
        TUV-S
        ISO 9241-307
        TUV Bauart
        cTUVus
        Mexico CoC
        CCC
        TCO Certified
        China Energy Label (CEL) Grade 1
        SmartWay - NA only
        Microsoft WHQL Certification (Windows 10)

        What's included: Warranty: Protected by HP, including a 4-year standard limited warranty. Optional HP Care Pack Services are extended service contracts that extend your protection beyond the standard warranties. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply.
        What's in the box:
        Monitor
        AC power cord
        VGA cable
        DVI cable
        CD (includes User Guide, warranty, drivers)
        HP Display Assistant software