Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
- Windows 10 versions, Windows 8.1 versions, Windows 7 versions, Ubuntu Linux , Ubuntu Kylin Linux or FreeDOS 2.0
- Thin and light design– PC-ABS (Polycarbonate–Acrylnitrile/Butadiene/Styrene) durable material is nearly 20% thinner; soft-touch, more durable 4-step paint process; larger buttons (power), revamped keyboard (arrow keys); latch/hook removal for clean palmrest design; top mounted speakers for optimized audio experience (compared to previous generation)
- The HP Premium keyboard is spill-resistant and offered with optional backlit design.
- Large Touchpad with gestures support, on/off button with LED indicator
- Enhanced security features including HP Fingerprint Reader and TPM 1.2 Embedded Security Chip
- Accelerated Processing Unit and graphics from AMD
- LED-backlit display o HP ProBook 645: 14.0” diagonal HD or FHD or Touch FHD with camera and with WWAN o HP ProBook 655: 15.6” diagonal HD or FHD or Touch FHD with camera and with WWAN
- Optional HD webcam with dual-microphone array for video conferencing
- DisplayPort 1.2 now native with integrated graphics
- One USB-C TM Charging Port, two USB 3.0 ports for fast data transfer from devices (1 charging)
- HD Audio with DTS Sound+TM optimized for high fidelity audio
- Wireless and speaker mute button to conveniently manage the connectivity and speaker.
- Flexible wireless connectivity options: - Broadband Wireless (WWAN) - Wireless LAN (WLAN) - Personal area network (WPAN Bluetooth®) - Near Field Communication (NFC)
- Choice of hard drives up to 1 TB or solid state drives up to 512 GB
- Passed MIL STD testing