Be easy on your eyes. Enjoy crisp details even in dark scenes with Brightness Intelligence Technology
EW2775ZH Eye-care monitor with Brightness Intelligence Technology that optimizes display performance for videos and movies and automatically adjusting ambient light and on-screen content, protecting your eyes while delivering premium image quality.
Note:
Panel
Aspect Ratio 16:9
Resolution (max.) 1920x1080
Display Area(mm) 597.60x336.20
Pixel Pitch (mm) 0.311
Brightness (typ) 300
Native Contrast ( typ. ) 3000:1
DCR (Dynamic Contrast Ratio) (typ.) 20M:1
Panel Type AMVA+(E2E)
Viewing Angle (L/R;U/D) (CR>=10) 178/178
Response time 12ms, 4ms (GtG)
Display Colors 16.7Mil
Color Gamut 72% NTSC
Color Bit 8bits
Backlight LED
Regulations
EPEAT 6
TCO 6
Energy Star 6
Audio/Video Inputs/Outputs
Input/Output Connector D-sub
Hor. Frequency (KHz) 30~83
Ver. Frequency (Hz) 50~76
Video Bandwidth (MHZ) 205
Dimensions & Weight
Dimensions with Wall Mount (HxWxD mm) (w/o Base) NA
Dimensions(HxWxD mm) 460.6*613.8*180.9
Net Weight (kg) 4.28
Gross Weight (kg) 5.97
Special Features
AMA v
HDCP v
Black Level v
Dynamic Power Saving (DPS) v
Senseye® v
Flicker-free Technology v
Smart focus v
Super Resolution v
Color Temperature Reddish / Normal/ Bluish /user mode
Cinema mode v
Low Blue Light v
Low Blue Light Plus v
Tilt (down/up) -5~20
Speaker 2W x2
K Locker Yes
OSD Language 17 languages
Included Accessories
Signal Cable HDMI 1.4 cable(1.5m)
I/O
HDMI 1.4 x2
Power
Power Consumption (Eco mode) 25W
Power Supply (90~264 AC) Adapter
Power Consumption (On mode) 42W
Power Consumption (Power saving mode) < 0.5W
Power Consumption (Off mode) <0.5 W
Power Consumption (Base on Energy star ) 25W
Reliability
MTBF(hr, exclude lamp) 60000
Lamp Life (hr) min 30000
Lamp Life (hr) Typical 30000
Certification
Windows® 10 Compatible v
Windows® 7 Compatible v
Windows® 8 Compatible v
Windows® 8.1 Compatible v