The SIP-T42G is a feature-rich sip phone for business. The 12-Line IP Phone has been designed by pursuing ease of use in even the tiniest details. Delivering a superb sound quality as well as rich visual experience. Supports seamless migration to GigE-based network infrastructure. With programmable Keys, the IP Phone supports vast productivity-enhancing features. Using standard encryption protocols to perform highly secure remote provisioning and software upgrades.
Note:
Audio Features
HD voice: HD handset, HD speaker
Wideband codec: G.722
Narrowband codec: G.711(A/μ), G.723.1, G.729AB, G.726, iLBC
DTMF: In-band, Out-of-band(RFC 2833) and SIP
INFO
Full-duplex hands-free speakerphone with AEC VAD, CNG, AEC, PLC, AJB, AGC
Phone Features
12 VoIP accounts
One-touch speed dial, redial
Call forward, call waiting
Call transfer, call hold
Call return, group listening
Mute, auto answer, DND
3-way conference call
Direct IP call without SIP proxy
Ring tone selection/import/delete
Hotline, emergency call
Set date time manually or automatically
Dial plan
ML Browser,
ction URL/URI
RTCP-XR (RFC3611),VQ-RTCPXR(RFC6035)
Directory
Local phonebook up to 1000 entries
Black list
XML/LDAP remote phonebook
Intelligent search method
Phonebook search/import/export
Call history: dialed/received/missed/forwarded
IP-PBX Features
Busy Lamp Field (BLF)
Bridged Line Apperance(BLA)
Anonymous call, anonymous call rejection
Hot-desking
Message Waiting Indicator (MWI)
Voice mail
Call park, call pickup
Intercom, paging,
Music on hold
Call recording
Display and Indicator
2.7" 192x64-pixel graphical LCD with backlight
LED for call and message waiting indication
Dual-color (red or green) illuminated LEDs for
line status information
Intuitive user interface with icons and soft keys
National language selection
Caller ID with name, number
Feature keys
6 line keys with LED
6 line keys can be programmed up to 15
various features (3-page view)
5 features keys: message, headset, mute,
redial, hands-free speakerphone
4 context-sensitive “soft” keys
6 navigation keys
2 volume control keys
Illuminated mute key
Illuminated headset key
Illuminated hands-free speakerphone key
Interface
Dual-port Gigabit Ethernet
1xRJ9 (4P4C) handset port
1xRJ9 (4P4C) headset port
1XRJ12 (6P6C) EHS port
Power over Ethernet (IEEE 802.3af), Class 2
Other Physical Features
Stand with 2 adjustable angles
Wall mountable
External universal AC adapter (optional):
AC 100~240V input and DC 5V/1.2A output
Power consumption (PSU): 1.4-3.9W
Power consumption (PoE): 2.1-5.9W
Dimension(W*D*H*T):
212mm*189mm*175mm*54mm
Operating humidity: 10~95%
Operating temperature: -10~50°C
Package Features
Qty/CTN: 5 PCS
N.W/CTN: 6.4kg
G.W/CTN: 7.0kg
Giftbox size: 246mm*223mm*120mm
Carton Meas: 627mm*256mm*235mm
Management
Configuration: browser/phone/auto-provision
Auto provision via FTP/TFTP/HTTP/HTTPS
for mass deploy
Auto-provision with PnP
Zero-sp-touch, TR-069
Reset to factory, reboot
Package tracing export, system log
Network and Security
SIP v1 (RFC2543), v2 (RFC3261)
NAT transverse: STUN mode
Proxy mode and peer-to-peer SIP link mode
IP assignment: static/DHCP
HTTP/HTTPS web server
Time and date synchronization using SNTP
UDP/TCP/DNS-SRV(RFC 3263)
QoS: 802.1p/Q tagging (VLAN), Layer 3 ToS
DSCP
SRTP for voice
Transport Layer Security (TLS)
HTTPS certificate manager
AES encryption for configuration file
Digest authentication using MD5/MD5-sess
OpenVPN, IEEE802.1X
IPv6