We guarantee this optical transceiver is 100% compatible to its intended switch models. If for any reason it is not, Aspen Optics will replace the product free of charge or refund your money. 100% of our products have undergone rigorous compatibility testing in our Hong Kong Lab and are ensured of proper function before shipment.
Note:
Model number: SFP-10G-SR-AO
Product Description: 10GBase-SR SFP+ transceiver
Compatiblity: Cisco
Enclosure Type: Hot-pluggable SFP+ module
Digital Diagnostic Monitoring: Yes
Cabling Type: Multimode fiber
Connector interface: LC duplex
Data Transfer Rate: 10.3 Gbps
Optical Wave Length: 850 nm
Data Link Protocol: 10 Gigabit Ethernet
Max Transfer Distance: up to 26m over MMF or 300m over OM3 MMF
Compliant Standards: IEEE 802.3ae
Warranty: 3 year replacement warranty