Brilliance 4K Ultra HD LCD Monitor

Precise detail and clarity

with UltraClear 4K UHD resolution

See a new level of detail and clarity with the new Philips UltraClear 4K display! Ultra HD. Four times clearer than Full HD, colors become richer, details become clearer.
Experience Ultra High Definition at an ultra-mainstream price.

Sharpest most brilliant picture yet

  • UltraClear 4K UHD (3840x2160) resolution for precision
  • AH-IPS display for brilliant images with vivid colors
  • 1.074 billion colors for smooth color gradations and detail
  • 99% sRGB color standard for true-to-life color
  • Less eye fatigue with Flicker-free technology

Features that matter to you

  • MultiView enables active dual connect and view at same time
  • SmartErgoBase enables people-friendly ergonomic adjustments
  • Webcam with mic to connect and collaborate
  • HDMI for quick digital connection
  • MHL technology for enjoying mobile content on big screen
  • USB 3.0 Hub for convenient access and fast charging

Sustainable Eco-design

  • PowerSensor saves up to 80% energy costs

Manufacturer Part Number
241P6VPJKEB/75
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Picture/Display
• LCD panel type: AH-IPS LCD
• Backlight type: W-LED system
• Panel Size: 23.8 inch / 60.5 cm
• Effective viewing area: 527.04 (H) x 296.46 (V)
• Aspect ratio: 16:9
• Optimum resolution: 3840 x 2160 @ 60Hz
• Response time (typical): 5 ms (Gray to Gray)*
• Brightness: 300 cd/m²
• Contrast ratio (typical): 1,000:1
• SmartContrast: 50,000,000 :1
• Pixel pitch: 0.137 x 0.137 mm
• Viewing angle: 178º (H) / 178º (V), @ C/R > 10
• Picture enhancement: SmartImage
• Display colors: 1.07G (8bits + FRC)
• Color gamut: 99% sRGB
• Scanning Frequency: 30 - 83 kHz (H) / 56 - 76 Hz (V)
• MHL: 1080P @ 60Hz
• Brightness uniformity: 93% - 105%
• Delta E: <3

Connectivity
• Signal Input: VGA (Analog ), DVI-Dual Link (digital, HDCP), DisplayPort, HDMI (2.0) - MHL (2.0) x 1
• USB: USB 3.0x3 (1 w/fast charging)*
• Sync Input: Separate Sync, Sync on Green
• Audio (In/Out): PC audio-in, Headphone out

Convenience
• Built-in Speakers: 2 W x 2
• Built-in webcam: 2.0 megapixel camera with microphone and LED indictor
• MultiView: PIP/PBP mode, 2x devices
• User convenience: SmartImage, Multiview, User, Menu, Power On/Off
• Control software: SmartControl Premium
• OSD Languages: Brazil Portuguese, Czech, Dutch, English, Finnish, French, German, Greek, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Simplified Chinese, Spanish, Swedish, Traditional Chinese, Turkish, Ukranian
• Other convenience: Kensington lock, VESA mount (100x100mm)
• Plug & Play Compatibility: DDC/CI, Mac OS X, sRGB, Windows 8.1 / 8 / 7

Stand
• Height adjustment: 130 mm
• Pivot: 90 degree
• Swivel: -175/+175 degree
• Tilt: -5/20 degree

Power
• ECO mode: 20.6 W (typ.)
• On mode: 30.11 W (EnergyStar 6.0 test method)
• Standby mode: < 0.5 W (typ.)
• Off mode: < 0.5 W (typ.)
• Power LED indicator: Operation - White, Standby mode- White (blinking)
• Power supply: External, 100-240VAC, 50-60Hz

Dimensions
• Product with stand (mm): 563 x 511 x 257 mm
• Product without stand (mm): 563 x 351 x 53 mm
• Packaging in mm (WxHxD): 619 x 525 x 184 mm

Weight
• Product with stand (kg): 5.85 kg
• Product without stand (kg): 3.36 kg
• Product with packaging (kg): 9.63 kg

Operating conditions
• Temperature range (operation): 0°C to 40°C °C
• Temperature range (storage): -20°C to 60°C °C
• Relative humidity: 20%-80 %
• Altitude: Operation: +12,000ft (3,658m), Nonoperation: +40,000ft (12,192m)
• MTBF (demonstrated): 70,000 hrs (excluded backlight)

Sustainability
• Environmental and energy: PowerSensor, LightSensor, EnergyStar 6.0, EPEAT Gold, TCO edge, RoHS
• Recyclable packaging material: 100 %
• Post consumer recycled plastic: 65%
• Specific Substances: PVC / BFR free housing, Mercury free, Lead free

Compliance and standards
• Regulatory Approvals: CE Mark, FCC Class B, SEMKO, cETLus, CU-EAC, TCO certified, TUV Ergo, TUV/GS, EPA, PSB, WEEE, UKRAINIAN, CECP, PSE, KC, ICES-003, E-standby, J-MOSS, RCM

Cabinet
• Front bezel: Black
• Rear cover: Black
• Foot: Black
• Finish: Texture