ePMP 1000 Wireless Bridge

Wireless service providers and enterprises need reliable, high-quality broadband connectivity that can be rapidly deployed and expanded. The ePMP architecture provides highly scalable broadband access solution that will allow you to build and expand your network with a faster return on investment. Cambium Networks’ radios deliver bandwidth-intensive services such as VoIP, video and data to end users in multiple vertical markets, with high performance and exceptional reliability.

Using the 5 GHz frequency spectrum, the new ePMP architecture is the most effective connectivity solution for reaching the under- and unconnected around the world.

Manufacturer Part Number
C024900C031A
EAN/UPC
0729198504458,729198504458
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Spectrum

CHANNEL SPACING: Configurable on 5 MHz increments

FREQUENCY RANGE: 5 GHz: 5150 – 5970 MHz (exact frequencies as allowed by local regulations) 2.4 GHz: 2402 – 2472 MHz

CHANNEL WIDTH: 20 MHz or 40 MHz

Interface

MAC (MEDIA ACCESS CONTROL) LAYER: Cambium Proprietary

PHYSICAL LAYER: 2x2 MIMO/OFDM

ETHERNET INTERFACE: 100 BaseT, Cambium PoE (V+ = pins 7 & 8, Return = pins 4 & 5)

PROTOCOLS USED: IPv4, UDP, TCP, IP, ICMP, SSH, SNMPv2c, HTTPs, FTP

NETWORK MANAGEMENT: HTTPs, SSH, FTP, SNMPv2c

VLAN: 802.1Q with 802.1p priority

Performance

ARQ: Yes

NOMINAL RECEIVE SENSITIVITY (W/ FEC) @ 20MHZ CHANNEL: MCS1 = -89 dBm to MCS15 = -66 dBm (per branch) NOMINAL RECEIVE

SENSITIVITY (W/ FEC) @ 40MHZ CHANNEL: MCS1 = -86 dBm to MCS15 = -63 dBm (per branch) MAXIMUM DEPLOYMENT

MODULATION LEVELS (ADAPTIVE): MCS1 (QPSK 1/2) to MCS15 (64QAM 5/6)

LATENCY (nominal, roundtrip): 6 ms (Flexible Frame Mode) , 17 ms (GPS Sync Mode)

QUALITY OF SERVICE: Three level priority (Voice, High, Low) with packet classification by DSCP, COS, VLAN ID, IP & MAC Addr, Broadcast, Multicast and Station Priority

Link Budget

TRANSMIT POWER RANGE: -17 to +30 dBm (combined, to regional EIRP limit) (1 dB interval)

Physical

ANTENNA CONNECTION: 50 ohm, RP (Reverse Polarity) SMA (2)

SURGE SUPPRESSION: 1 Joule Integrated

ENVIRONMENTAL: IP55

TEMPERATURE: -30°C to +60°C (-22°F to +140°F)

WEIGHT: 0.49 kg (1.1 lb.)

WIND SURVIVAL: 145 km/hour (90 mi/hour) when mounted on ePMP Sector Antennas

DIMENSIONS (H x W x D): 29.1 x 14.5 x 8.3 cm (11.4 x 5.7 x 3.3 in)

POWER CONSUMPTION: 7 W Maximum, 5 W Typical

INPUT VOLTAGE: 10 to 30 V

Security

ENCRYPTION: 128-bit AES (CCMP mode)

Certifications

FCCID: 2.4 GHz: Z8H89FT0011 / 5 GHz : Z8H89FT0006

INDUSTRY CANADA CERT: 2.4 GHz: 109W-0011 / 5 GHz : 109W-0006

CE:

  • 5 GHz: EN 302 502 v1.2.1
  • 5 GHz: EN 301 893 v1.7.1