Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Specifications
Features
MODEL NUMBER: C000000L033A
TRANSFER RATE: 1000 Base T
CONNECTORS: Two x RJ-45
NOMINAL VOLTAGE: 56V
PROTECTION MODE: Line-to-line and line-to-ground
SURGE ARRESTOR: TVS Diodes (Transient Voltage Suppression for longer operational life)
SURGE CURRENT: RATING, L-G, total 172A, 10/1000us
RESPONSE TIME: 5 nanoseconds typical
MOUNTING: Pole mount or wall mount
DIMENSIONS: 4.6 in. x 3.4 in. x 1.8 in.(118mm x 87.5mm x 46.5mm)
WEIGHT: 0.34 lbs (156 gm)
WIND SURVIVAL: 200 mph (321 km/hour)
OPERATING TEMPERATURE: -40° F (-40° C) to +140° F (+60° C)
HUMIDITY: 100% condensing
ENVIRONMENTAL PROTECTION: IP54 (Dust and Water Intrusion Protection)