Protect your laptop on the go with the lightweight, colorful 13-14” Bex II laptop sleeve. On its own or slipped into another bag, this sturdy sleeve combines weather-resistant rip-stop fabric, soft polyurethane, and sturdy padding to cushion your laptop from surface damage and dings. A roomy front cargo pocket with zippered closure stows your charger, earbuds or other accessories. Reflective accents keep you visible as you transport your laptop, no matter where life takes you.
Note:
Compatibility : 14" laptops and under
Colour : Black/Black
Exterior Material : Durable Polyester
Exterior Material : Weather Resistant material
Product Features : Soft touch, with protective padding
Warranty : Limited Lifetime Warranty
Weight : 0.17 kg
Exterior Dimensions : 2.03 x 37.08 x 26.92 cm
Country of Origin : China
Product Features : Rip-Stop fabric
Product Features : Roomy front cargo pocket with padded lining keeps your charger, cables, headphones and other accessories with your laptop