Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Specifications
Compatibility : Up to 12.1" Laptop/Tablet including Surface Pro & 12.9" iPad Pro
Colour : Black/Black
Exterior Material : Durable Polyester
Exterior Material : Weather Resistant material
Product Features : Soft touch, with protective padding
Warranty : Limited Lifetime Warranty
Weight : 0.15 kg
Exterior Dimensions : 2.03 x 33.78 x 25.40cm
Country of Origin : China
Product Features : Rip-Stop fabric
Product Features : Roomy front cargo pocket with padded lining keeps your charger, cables, headphones and other accessories with your laptop