Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Processor
- Intel® Core™ m3-6Y30 Processor (4M Cache, up to 2.20 GHz)
- Intel® Core™ m5-6Y54 Processor (4M Cache, up to 2.70 GHz)
- Intel® Core™ m5-6Y57 Processor (4M Cache, up to 2.80 GHz)
- Intel® Core™ m7-6Y75 Processor (4M Cache, up to 3.10 GHz)
Operating System
- Windows(R) 7 Professional 64-bit (English), No Media
- Windows 8.1 (64Bit) English
- Windows 8.1 Single Language (64Bit) English
- Windows 8.1 Pro (64Bit) English
- Windows 7 Professional, English, 64bit (includes Windows 8.1 Pro 64bit License and Media)
- Windows 10 Home (64bit) English
- Windows 10 Home Single Language (64bit) English
- Windows 10 Pro (64bit) English
- Windows 7 Professional English 64bit (Includes Windows 10 Pro License)
- Windows 8.1 Pro English 64bit (Includes Windows 10 Pro License)
- Ubuntu Linux 14.04
Memory
- 4GB LPDDR3 1600MHz Memory
- 8GB LPDDR3 1600MHz Memory
- 16GB LPDDR3 1600MHz Memory
Chipset
- Integrated with the processor
Video Card
- Intel® Integrated HD Graphics 515
Display
- 13.3" FHD (1920 x 1080) Non-Touch Infinity Anti Glare (16:9) WLED, 400 nits
13.3" QHD+ (3200 x 1800) Touch Infinity Anti Glare ETE with Corning® Gorilla® Glass NBT (16:9), WLED, 350 nits
Hard Drive
- Up to 512GB3 Solid State hard drive
Optical Drive
Connectivity
- Wireless LAN Options:
Intel® Dual-Band Wireless-AC 8260 Wi-Fi + BT 4.1 Wireless Card (2x2)
Intel® Tri-Band Wireless-AC 18260 WiGig + Wi-Fi + BT4.1 Wireless Card
Optional Mobile Broadband Options:4
Qualcomm® Snapdragon™ X7 LTE (DW5811e) for AT&T, Verizon & Sprint, US. (DAO)
Qualcomm® Snapdragon™ X7 LTE (DW5811e) (EMEA/APJ/ROW)
Qualcomm® Snapdragon™ X7 HSPA+ (DW5811e) (China/Indonesia)
Security
- TPM 1.2 - FIPS 140-2 and TCG certified (Windows 7, 8.1)5
TPM 2.0 - FIPS 140-2 and TCG Certified (Windows 10 only)5(Spring 2016)
Optional Touch Fingerprint Reader
Optional Contacted FIPS 201 Smartcard reader
Optional Contactless Smart Card Reader/NFC
Optional Dell Control VaultTM 2.0
Optional Computrace6
DDP|Security Tools DDP|Protected Workspace (1 year subscription included) Optional DDP|E Encryption Software
Multimedia
- High Quality Speakers
Headset/mic combo jack
Noise reducing array microphones
HD video webcam
No Webcam option tied to non touch FHD panel
Power
Systems Management
- Intel® vPro™ Technology’s advanced management features (optional, requires Intel WiFi® Link WLAN and a vPro compatible processor)
Dimensions
- Height: 14.32 mm (0.56") x Width: 304.8 mm (12") x Depth: 210.5 mm (8.3")
Weight: 1.12 kg (2.47 lbs)
Battery Life
- Up to 10 hours of battery life
Ports
- 1 USB 3.0 (Type A)
2 Thunderbolt™
1 Micro HDMI
Universal Jack
Slots
- 3 M.2 Expansion Slots: 1 SSD 1 WWAN and 1 WLAN/WiGig
Lock Slot
Optional SmartCard Reader and Touch Fingerprint Reader
Micro SIM Card Slot
Micro SD 4.0 Memory Card Reader
Regulatory
- Regulatory Model: P67G
Regulatory Type: P67G001
ENERGY STAR 6.1
EPEAT Registered. For specific country participation and rating, please see www.epeat.net
BFR/PVC free