We guarantee this optical transceiver is 100% compatible to its intended switch models. If for any reason it is not, Aspen Optics will replace the product free of charge or refund your money. 100% of our products have undergone rigorous compatibility testing in our Hong Kong Lab and are ensured of proper function before shipment.
Note:
Model number: GLC-BX80-D-AO
Product Description: 1000Base-BX80-D Bi-Di SFP transceiver
Compatiblity: Cisco
Enclosure Type: Hot-pluggable SFP module
Digital Diagnostic Monitoring: Yes
Cabling Type: Singlemode simplex fiber
Connector interface: LC simplex
Data Transfer Rate: 1.25 Gbps
Optical Wave Length: 1490nm(TX) / 1550nm(RX)
Data Link Protocol: Gigabit Ethernet
Max Transfer Distance: up to 80km over SMF
Compliant Standards: IEEE 802.3z
Warranty: 3 year replacement warranty