Business Desktop ProDesk 400 G2 Desktop Computer

The HP ProDesk 400 Desktop Mini incorporates a high level of business class performance and security with a complete portfolio of accessories making it a great value for your growing business.

Manufacturer Part Number
X8Q13PA#ABG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Choice of four form factors: Desktop Mini, Small Form Factor (available in December 2015), Microtower and All-in-One (touch and non-touch configurations available)
  • HP-developed and engineered UEFI BIOS supporting security, manageability and software image stability
  • Intel® 100 series chipsets supporting Intel® 6th generation CoreTM processors
  • Integrated Intel® HD Graphics; optional discrete graphics option available for MT and SFF form factors
  • Processor support up to 65W (MT/SFF/AiO); up to 35W (Desktop Mini)
  • Realtek RTL8111HSH-CG GbE integrated network connection
  • Up to 32GB DDR4 Synchronous Dynamic Random Access Memory (SDRAM) (490 MT up to 64 GB)
  • Multi-independent monitor support via VGA and digital DisplayPort video interfaces with multi-stream
  • DTS Sound+TM audio management software on MT, SFF, and DM; DTS Studio SoundTM on 400 G2 AiO 1
  • Standard and high efficiency energy saving power supply options
  • 490 MT model can be configured with multiple data drives in a RAID array (EMEA and APJ only)
  • ENERGY STAR ® certified models available
  • EPEAT® Gold registered in the United States. See http://www.epeat.net for registration status in your country.
  • Arsenic-free