Ring Run Panel, 1U

Cable Management Panels provide cable dressing during installation or changes and provide an organised format for system maintenance. Panels are comprised of black Lexan rings mounted on graphite grey powdercoat panels and include mounting screws and washers.

Manufacturer Part Number
25-B016G
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Mechanical Characteristics

Material: CRS (Cold Rolled Steel)
Thickness: .060" (1.52mm)
Finish: Graphite grey powdercoat
Ring Material: Black Lexan 943A-701
Dimensions: 44mm x 483mm x 64mm
Shipping Weight: 610g