ProDisplay P240va 60.45 cm (23.8") Monitor

Give your HP Pro PC content room to roam on the extra-large HP ProDisplay P240va Monitor, a sleek display that delivers essential presentation features and advanced connectivity for your everyday business productivity needs at a highly affordable price point.

Fabulous front-of-screen.

Get crisp image clarity for all your content on the 60,45 cm (23.8") diagonal screen with 1920 x 1080 resolution, and 3000:1 contrast ratio. 178-degree viewing angles mean everybody has a great view of the screen.

High-speed connection for FHD imagery.

Experience stunning FHD picture quality, ultra-fast graphics refresh, and vivid colors from the DisplayPort connection, which also supports multiple monitor connections from a single PC. Get expanded device compatibility from VGA and HDMI.

Create an efficient, easy-to-use workspace.

Attach your HP Desktop Mini, HP Chromebox, or select HP Thin Client directly behind the display. Keep things tidy with an integrated power supply and cable management features.

Manufacturer Part Number
N3H14AA#ABG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display specifications
Display size (diagonal)
60,45 cm (23.8")
Panel active area
52.84 x 29.78 cm
Aspect ratio
16:9
Native resolution
1920 x 1080
Resolutions supported
1920 X 1080
1680 X 1050
1600 X 900
1440 X 900
1280 X 1024
1280 X 720
1024 X 768
800 X 600
720 X 400
640 X 480
Pixel pitch
0.274 mm
Brightness
250 cd/m²  
Contrast ratio
3000:1 static
5000000:1 dynamic 
View angle
178° horizontal
178° vertical
Response time
8 ms gray to gray 
Product color
Black
Tilt and swivel angle
Tilt: -5 to +22°
Display features
Anti-glare
Language selection
LED Backlights
On-screen controls
Plug and Play
User programmable
Physical security
Security lock-ready (lock is sold separately)

Connectivity
Input connector
1 VGA
1 DisplayPort 1.2 (with HDCP support)
1 HDMI (with HDCP support)

Dimensions and weight
Weight
4.3 kg
(With stand)
Product dimensions without stand (W x D x H)
57.12 x 5.5 x 35.55 cm
Product dimensions with stand (W x D x H)
57.12 x 19.12 x 41.64 cm

Power and operating requirements
Power supply
Input voltage: 100 to 240 VAC
Power consumption
32 W (maximum)
25 W (typical)
0.5 W (standby)
Power consumption (on-mode)
19 W
Power consumption
28 kWh
(Energy consumption 28 kWh per year, based on the power consumption of the unit operating 4 hours per day for 365 days. The actual energy consumption will depend on how the unit is used.)
Power consumption (standby)
0,39 W
Power consumption (off-mode)
0,20 W
Operating temperature range
5 to 35°C
Operating humidity range
20 to 80% RH
Energy efficiency
ENERGY STAR® certified
Energy efficiency class
A
Environmental
Arsenic-free display glass
Mercury-free display backlights
Low halogen

Energy Efficiency
Energy efficiency class
A
Display size (diagonal)
60,45 cm (23.8")
Power consumption (on-mode)
19 W
Power consumption
28 kWh
(Energy consumption 28 kWh per year, based on the power consumption of the unit operating 4 hours per day for 365 days. The actual energy consumption will depend on how the unit is used.)
Power consumption (standby)
0,39 W
Power consumption (off-mode)
0,20 W
Resolution (native)
1920 x 1080

Certification and compliance
CE
CB
KC/KCC
NOM
PSB
ICE
TUV-S
ISO 9241-307
EAC
UL
CSA
PSB
ISC
CCC
CEL
CECP
SEPA
TCO Certified Edge
ISC
VCCI
FCC
BSMI
Vietnam MEPS
Australian-New Zealand MEPS
WEEE
SmartWay Transport Partnership - NA only