Redefining business-class.
Our smallest 13-inch business-class laptop with an InfinityEdge display. Featuring an aluminum or optional carbon fiber LCD back for incredible durability.
Note:
Processor
Intel® Core™ m5-6Y57 Processor (4M Cache, up to 2.80 GHz)
Operating System
Windows 7 Professional English 64bit (Includes Windows 10 Pro License)
Microsoft Office
Microsoft Office Trial
Security Software
McAfee Security Center 30 Day Freel Trial, Digital Delivery
Memory
8GB LPDDR3 1600MHz Memory
Hard Drive
256GB Solid State Drive M2 2280 SATA
Display
13.3FHD(1920 x 1080) InfinityEdgeDisplay, Anti-Glare with camera, Aluminum,WWAN capable
Battery Life
Up to 10 hours of battery life
Warranty
3Yr ProSupport: Next Business Day Onsite Service
Ports
1 USB 3.0 (Type A)
2 Thunderbolt™
1 Micro HDMI
Universal Jack
Slots
3 M.2 Expansion Slots: 1 SSD 1 WWAN and 1 WLAN/WiGig
Lock Slot
Optional SmartCard Reader and Touch Fingerprint Reader
Micro SIM Card Slot
Micro SD 4.0 Memory Card Reader
Dimensions
Height: 14.32 mm (0.56") x Width: 304.8 mm (12") x Depth: 210.5 mm (8.3")
Weight: 1.12 kg (2.47 lbs)
Keyboard
US English Backlit 82-key keyboard
Primary Battery
4-Cell 43 Whr Battery
Power
E5 45w Type C Adapter
Security
TPM 1.2 - FIPS 140-2 and TCG certified (Windows 7, 8.1)3
TPM 2.0 - FIPS 140-2 and TCG Certified (Windows 10 only)3(Spring 2016)
Optional Touch Fingerprint Reader
Optional Contacted FIPS 201 Smartcard reader
Optional Contactless Smart Card Reader/NFC
Optional Dell Control VaultTM 2.0
Optional Computrace4
DDP|Security Tools DDP|Protected Workspace (1 year subscription included) Optional DDP|E Encryption Software
Regulatory
Regulatory Model: P67G
Regulatory Type: P67G001
ENERGY STAR 6.1
EPEAT Registered. For specific country participation and rating, please see www.epeat.net
BFR/PVC free5
Product Safety, EMC and Environmental Datasheets
Dell Regulatory Compliance Home Page
Dell and the Environment