24" Essential Curved Monitor With The Deeply Immersive Viewing Experience

19° screen curvature for an ultimate immersive experience

Whether you are watching blockbuster movies, designing, gaming or analyzing spreadsheets, the 19° curvature of the screen provides a truly immersive viewing experience. In addition, Samsung's curved screen enables more comfortable viewing. A recent Harvard study found that fewer subjects reported eye-strain, difficulty focusing and blurred vision symptoms when viewing a curved monitor than with a flat monitor.

Brilliant picture quality with Samsung’s advanced display technology

Experience vibrant, stunningly vivid colours with Samsung's Active Crystal Colour technology. The superb 3000:1 contrast ratio delivers deep blacks and bright whites so you can clearly see even in the darkest or brightest scene.

Flawlessly smooth gameplay with AMD FreeSync

AMD FreeSync technology allows users to enjoy smooth images, even during the fastest moving scenes. AMD FreeSync syncs the screen refresh rate with the frame rate of your content to minimize input latency and dramatically reduce image tearing and stutter during gaming. With its 5ms response time, you’ll see the fastest on-screen motion clearly and smoothly with less motion blur, judder and ghosting. The fast response time provides a steady visual, allowing players to experience their games at the highest level.

Ultra-slim Design

Featuring an ultra-slim and sleek profile the Samsung C27F390 monitor measures only 11.9mm at its smallest width point. Make a stylish statement while staying productive with the 27" curved screen. The simple circular stand will add a modern look to your space.

Manufacturer Part Number
LC24F390FHEXXY
EAN/UPC
8806088201450
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Aspect Ratio

16:9
Panel Type
VA
Brightness (Typical)
250cd/m2
Brightness (Min)
200cd/m2
Dynamic Contrast Ratio
Mega
Resolution
1920 x 1080
Response Time
4(GTG)
Viewing Angle (H/V)
178°(H)/178°(V)
Color Support
16.7M
Color Gamut (NTSC 1976)
72%

General Feature


Windows Certification

Windows 10

Interface


D-Sub

1 EA
DVI
No
Dual Link DVI
No
Display Port
No
HDMI
1 EA
Audio In
No
Headphone
1 EA
USB Hub
No

Operation Conditions


Temperature

10~40 ℃
Humidity
10~80 (non-condensing)

Design


Color

Black high Glossy
Stand Type
Simple
Tilt
-2.0°(±2.0°)~22.0°(±2.0°)
Wall Mount
75.0 x 75.0 mm

Eco


Mercury Content

0.0 mg
Lead Presence
Yes

Power


Power Supply

AC 100~240V
Power Consumption (DPMS)
Less than 0.3 W
Type
External Adaptor

Dimension


Set Dimension with Stand (WxHxD)

547.8 x 418.2 x 206.5 mm
Set Dimension without Stand (WxHxD)
547.8 x 326.3 x 87.6 mm
Package Dimension (HxWxD)
618.0 x 166.0 x 394.0 mm

Weight


Set Weight with Stand

3.3 kg
Set Weight without Stand
2.8 kg
Package Weight
4.7 kg