Built for business. Designed to impress.
Count on powerful productivity packed in a sleek, versatile 14" design with best-in-class security and manageability.
Note:
Processor
6th Generation Intel® Core™ i5-6200U Processor (Dual Core, 2.3GHz, 3M cache)
Operating System
Windows 7 Professional English 64bit (Includes Windows 10 Pro License)
Microsoft Office
Microsoft Office Trial
Memory2
4GB (1x4G) 2133MHz DDR4 Memory
Hard Drive
500GB 7mm (7200 RPM) Hard Drive
Display
35.6cm (14.0") HD (1366x768) Non-Touch Anti-Glare LCD with Camera and Mic, WWAN
Digitally Delivered Software
-- Select --
Battery Life
Up to 12.5 hours of battery life with 62 Whr battery and 256SSD and HD non touch3
Warranty
1Yr Onsite Service
Ports
3 USB 3.0 (one with PowerShare)
HDMI
VGA
Network connector (RJ-45), external SIM card tray option
SD 4.0 Memory card reader
Headset/mic combo jack
Slots
Two M.2 Expansion slots: 1 WWAN/HCA and 1 WLAN/BT/WiGig
EDock port
Lock slot
Dimensions
Width: 334.9mm / 13.2"
Height (front): 23.2mm / 0.9"
Depth: 231.1mm / 9.1"
Starting weight:
1.76 kg / 3.88 lbs4
(4 cell battery, M.2 SSDA, non touch, FHD LCD)
Keyboard
US English Non-Backlit 82-key keyboard
Primary Battery
Primary 4-cell 62W/HR Battery
Security
FIPS 140-2 Certified TPM 1.2
FIPS 140-2 Certified TPM 2.0 (field upgradable from FIPS 140-2 Certified TPM 1.2) (Early 2016)
TCG Certified TPM 1.2
TCG Certified TPM 2.0 (Spring 2016)
Optional Touch Finger Print Reader, Contacted FIPS 201 Smart Card Reader, Contactless Smart Card Reader/NFC with FIPS 140-2 Level 3 (Spring 2016) Dell Control Vault 2™
Optional Contacted FIPS 201 Smart Card Reader with Control Vault 2 FIPS 140-2 Level 3 (Spring 2016) Certification
Optional Hardware Crypto Accelerator (HCA) FIPS 140-2 Level 3 Certification
Optional Computrace
DDP | Security Tools
DDP | Protected Workspace (1 year subscription included)
Optional DDP | Encryption Software
Optional DDP | Endpoint Security Software
Lock slot
Regulatory
Regulatory Model: P62G
Regulatory Type: P62G001
ENERGY STAR 6.1
EPEAT Gold Registered. For specific country participation and rating, please see www.epeat.net
BFR/PVC free5
TAA configurations available
Product Safety, EMC and Environmental Datasheets
Dell Regulatory Compliance Home Page
Dell and the Environment