16 port 10/100/1000T WebSmart Switch with 2 SFP Combo Ports

ECO-Friendly
The AT-GS950/16 eco-friendly WebSmart switch conforms with Allied Telesis‘ commitment to environmentally friendly processes and products. It is designed to minimize power consumption through the use of a high efficiency power supply and a low power chipset.

With a low 12.07W* typical power consumption, and a reduction in power during after-work hours (overnight mode) – as well as other power saving features included as standard, the Allied Telesis AT-GS950/16 truly lives up to it’s name as an ‘ecofriendly’ switch. Not only does this help the planet by reducing the carbon footprint of each switch, it also lowers the Total Cost of Ownership (TCO) to the user, as the product costs less to run, and has improved reliability.

With all of these power saving features, the new eco friendly AT-GS95050/16 saves the user over 25% in power consumption over non ecofriendly models.

Performance
Allied Telesis’WebSmart switch integrates the simplicity of unmanaged switches with the performance and reliability of managed switches to provide a cost-effective solution for users to integrate management at the edge of their network. This WebSmart switch provides a network manager some key features using the simple web-based management function such as; port-based VLANs, IEEE 802.1p QoS, port trunking/link aggregation, port mirroring, priority queues and IEEE 802.1x security support. With support of up to 8K MAC addresses and a 4MB packet buffer the AT-GS950/16 WebSmart switch is an ideal option for integrating management into your network solution.

Manufacturer Part Number
AT-GS950/16-40
EAN/UPC
0767035178417,767035178417
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Physical Characteristics
Dimensions 33cm x 20cm x 4.4cm 13.2” x 7.2” x 1.76”
Weight 2.1kg (4.63 lbs)

Wall-mount or Desktop
All units come with wall / 19” rack-mount brackets

Standards and Compliance
IEEE 802.3 CSMA/CD
IEEE 802.3i 10T
IEEE 802.3u 100TX
IEEE 802.3z 1000SX/LX
IEEE 802.3z/ab 1000T
IEEE 802.3x Flow control
IEEE 802.1p Prioritization (four queues)
IEEE 802.1x Authentication
IEEE 802.1d Bridging
IEEE 802.3ad Link aggregation
IEEE 802.1Q Tagged VLAN
IEEE 802.1d/w Spanning-Tree
Rapid Spanning-Tree

Electrical/Mechanical Approvals
UL 1950
FCC/EN55022 Class A
VCCI Class A
C-Tick
EN60950 (TUV)
EN55024
CE
CSA / CUL

MTBF
263,000 hours
Bellcore TR332