15 x 23cm (6" x 9") 3-Way Coaxial Speakers

Manufacturer Part Number
CS-DR6930
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Woofer
Size: 15 x 23 cm (6" x 9")
Diaphragm: Carbon Mica Cone
Surround: Hybrid Surround (Rubber & Cloth)
Magnet: Ferrite

Midrange
Size: 6.6 cm (2-5/8")
Type: Cone
Diaphragm: Poly-Ether Imide
Magnet: Ferrite

Tweeter
Size: 1.5 cm (19/32")
Type: Dome
Diaphragm: Poly-Ether Imide

General
Frequency Response: 58 - 21,000Hz
Power Handling Capacity (RMS): 70W
Power Handling Capacity (Peak Power): 500W
Impedance: 4 ohms
Sound Pressure Level: 88dB
Weight
 Weight (w.Grille): 1.07kg (2.4lbs)
 Weight (w/o Grille): 0.99kg (2.2lbs)
 Magnet Mass: 285g (10oz)
Mounting Depth: 79 mm (3-1/8")