17cm (6-3/4") 2-Way Component Speakers

Manufacturer Part Number
CS-DR1700C
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Woofer
Size: 17 cm (6-3/4")
Diaphragm: Carbon Mica Cone
Surround: Hybrid Surround (Rubber & Cloth)
Magnet: Ferrite

Tweeter
Size: 2.5 cm (1")
Type: Separate Type, Unit : Balanced
Diaphragm: Poly-Ether Imide
Magnet: Neodimium

General
Frequency Response: 66 - 23,800Hz
Power Handling Capacity (RMS): 55W
Power Handling Capacity (Peak Power): 360W
Impedance: 4 ohms
Sound Pressure Level: 88dB
Weight
 Weight (w.Grille): 0.59kg (1.4lbs)
 Weight (w/o Grille): 0.52kg (1.2lbs)
 Magnet Mass: 182g (6.4oz)
Mounting Depth: 45 mm (1-25/32")