Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Woofer
Size: 10 cm (4")
Diaphragm: Carbon Mica Cone
Surround: Hybrid Surround (Rubber & Cloth)
Magnet: Ferrite
Tweeter
Size: 2.5 cm (1")
Type: Balanced
Diaphragm: Poly-Ether Imide
Magnet: Neodimium
General
Frequency Response: 114 - 23,000Hz
Power Handling Capacity (RMS): 35W
Power Handling Capacity (Peak Power): 220W
Impedance: 4 ohms
Sound Pressure Level: 88dB
Weight
Weight (w.Grille): 0.40kg (0.89lbs)
Weight (w/o Grille): 0.36kg (0.80lbs)
Magnet Mass: 127g (4.5oz)
Mounting Depth: 45.5 mm (1-13/16")