Note:
Media Playback
MP3/WMA Compatible with ID3 Tag/WMA Tag: USB
WAV Compatible with Tag: USB
FLAC Compatible with Tag: USB
Android Control
Android Music Playback
(AUDIO MODE and AUTO MODE): Yes (AUDIO MODE & AUTO MODE) [2]
Battery Charge: Yes (USB: 1A Max.)
iPod/iPhone Control
iPod/iPhone Music Playback: Yes
Random/Repeat Play: Yes
Text: Yes
Battery Charge: Yes (USB: 1A Max.)
Pandora Control: Yes (USB)
iHeatRadio Control: Yes (USB)
USB
Position: Front
Random/Repeat Play: Yes
USB Power Supply: Yes (1A)
USB Mass Storage Class (for music files): Yes
Drive Change Mode for Mass Storage Class: Yes
Tuner
Radio Data Broadcast System (RBDS): Yes (with Radio Text Plus)
Digital Processing Tuner: Yes
Preset Stations: 18FM + 6AM
Strong Station Memory (for FM): Yes
Radio Timer: Yes (Once/Daily/Weekly)
Tuner Preset Memory (for power disconnection): Yes
FM
Frequency Range: 87.9 - 107.9MHz (200kHz)
Usable Sensitivity: 8.2dBf (0.71uV/75 ohms)
Quieting Sensitivity (46dB): 17.2dBf (2.0uV/75 ohms)
Stereo Separation: 40dB
AM
Frequency Range: 530 - 1,700kHz (10kHz)
Sensitivity: 28.2uV
Audio
Maximum Power Output: 50W x 4 / 50W x 2 +Subwoofer (4 ohms) 50W x 1
Typical Power Output: 22W x 4 (Full Bandwidth Power, at less than 1% THD)
MOS-FET Amplifier: Yes
Sub woofer Direct Connection (Mono Lch): Yes
Audio DAC: Yes
EQ
3-Band Parametric EQ: Yes
Easy EQ Setting: Yes
Preset EQ: Yes (12-preset)
Source Link EQ: Yes
Digital Track Expander: Yes
Loudness Control: Yes (Off/Low/High)
High-Pass Filter/Low-Pass Filter: - /Yes
Load Impedance: 4 ohms (4 - 8 ohms)
Pre-Output Level: 2.5V
Line Output Impedance: Less than 600 ohms
Subwoofer Output Level: 2.5V
Inputs and Outputs
AUX Input: 1 (Front)
Line Output Terminals (Pair): 1 Pair (Rear/Subwoofer Selectable)
Subwoofer Output with Level/Frequency Control: Yes (Level -8 - +8)
Display
Display Type
Illumination Color: White (LCD), Red (Key)
Spanish Text Display Compatible: Yes
Auto Dimmer: Yes
Brightness Control: Yes
General
Detachable Face Panel: Yes
Wireless Remote Control: Yes
Steering Remote Control Ready: Yes
Dimensions (W x H x D)
Installation Size: 7-3/16'' x 2-1/8'' x 4-1/4'' (182 x 53 x 107mm)
Weight: 1.4 lbs. (0.6kg)