16cm (6-1/2'') 2-Way Coaxial Speakers

Manufacturer Part Number
CS-DR6200M
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Woofer
Size: 16 cm (6-1/2'')
Diaphragm: Water Proof PP Cone
Surround: Thermoplastic Elastomer
Magnet: Ferrite

Tweeter
Size: 2.5 cm (1'')
Type: Balanced Dome
Diaphragm: Poly-Ether Imide
Magnet: Ferrite

General
Frequency Response: 60 - 18,400Hz
Power Handling Capacity (RMS): 50W
Power Handling Capacity (Peak Power): 150W
Impedance: 4 ohms
Sound Pressure Level: 87dB
Weight
 Weight (w.Grille): 0.82kg (1.9lbs)
 Magnet Mass: 230g (8.1oz)
Mounting Depth: 61.5 mm (2-7/16")