Note:
Monitor
Screen Size: 3.0" 16:9 QVGA
Color System: NTSC/PAL
Multilingual Display: English / Spanish
Media Playback
MP3/WMA Compatible with ID3 Tag/WMA Tag: CD / DVD / USB
MPEG 1/2 Compatible: CD / DVD / USB
JPEG File Playback: CD / DVD / USB
CD Player
CD-R/RW Compatible: Yes
CD Text: Yes
Random/Repeat Play: Yes
DVD Player
DVD-R/-RW, +R/+RW Compatible: Yes
Video Format: NTSC/PAL
Dolby Digital: 2ch
Video CD Playback: Yes
Android Control
Battery Charge: Yes (USB: 1A Max.)
USB
USB Port: x1 (Full Speed)
Position: Front
Random/Repeat Play: Yes
USB Power Supply: Yes (1A)
USB Mass Storage Class
(for music/video/picture files): Yes
Radio Tuner
Radio Broadcast Data System (RBDS): Yes
Preset Stations: 30 (6ch x 5band)
Audio
Maximum Power Output (Front & Rear): 50W x 4
Full Bandwidth Power (Front & Rear): 20W x 4
MOS-FET Amplifier: Yes
EQ
EQ: Yes (Treble/Bass)
Preset EQ: Yes (8-Preset)
Bass Boost (Hyper Bass System): Yes
Inputs and Outputs
Pre-output Level/Impedance: 2.5V / 10k ohms
Rear view camera Input: Yes
Line Output Terminals (pair): 1 Pair
General
Detachable Face Panel: Yes
Carrying Case: Yes
Wireless Remote Control: Yes
Steering Remote Control Ready: Yes
Rear-View Camera Ready: Yes