Note:
Monitor
Screen Size: 6.8" Clear Resistive Touch Panel
Number of Pixels: 1,152,000 (800 x 480 x RGB)
Color System: NTSC/PAL
Touch Panel: Yes
Monitor Touch Control: Yes
Customizable GUI: Yes
Variable Color Illumination: Yes
Dimmer: Yes
Multilingual Display: Yes[3]
Wallpaper Capture: Yes
Media Playback
MP3/WMA Compatible with ID3 Tag/WMA Tag: CD / DVD / USB[3]
WAV Compatible with Tag: USB[3]
AAC Compatible with Tag: CD / DVD / USB[3]
FLAC Compatible with Tag: USB[3]
H.264 Compatible: USB
WMV Compatible: USB
MPEG 1/2 Compatible: CD / DVD / USB
MPEG 4 Compatible: USB
AVI/MKV Compatible: USB (SD Video Level)
JPEG File Playback: USB
PNG File Playback: USB
BMP File Playback: USB
CD Player
CD-R/RW Compatible: Yes
CD Text: Yes
Random/Repeat Play: Yes
DVD Player
DVD-R/-RW, +R/+RW Compatible: Yes
Video Format: NTSC/PAL
Dolby Digital: 2ch
Video CD Playback: Yes
Frequency Response: 96kHz Sampling: 20 - 22,000Hz,
48kHz Sampling: 20 - 22,000Hz,
44.1kHz Sampling: 20 - 20,000Hz
Dynamic Range: 91dB (DVD-Video 96k)
Signal-to-Noise Ratio: 94dB (DVD-Video 96k)
Wow & Flutter: Below measurable limit
Bluetooth Control
Bluetooth Control[1]: Yes (Built-in, Wired-Mic included)
Hands Free Call: Yes (HFP1.6 Wideband Speech)
Audio Streaming & Control (A2DP, AVRCP): Yes
Voice Recognition Dialing
(voice recognition compatible cell phone required): Yes
Siri Eyes Free Mode for iPod/iPhone: Yes
2 Phones Full-Time Connection: Yes
Phone Book Access Profile (PBAP): Yes
Alphabetical Search for Phone Book: Yes
Auto Pairing for iPhone/Android: Yes (iPhone only)
HID: Yes (Android 4.1 or later)
Android Control
Smartphone Control for Android (via Bluetooth HID): Yes[4]
Pandora Control: Yes (via Bluetooth®) *Running Change
iHeart Radio Control: Yes (via Bluetooth(R))
Spotify Control: Yes (via Bluetooth®) *Running Change
Battery Charge: Yes (USB: 1A Max.)
iPod/iPhone Control
iPod/iPhone Music Playback: Yes (USB)
Random/Repeat Play: Yes (USB)
Text: Yes (USB)
Battery Charge: Yes (USB: 1A Max.)
Pandora Control: Yes (via USB or Bluetooth®) *Running Change
iHeartRadio Control: Yes (via USB or Bluetooth®)
Spotify Control: Yes (via USB or Bluetooth®) *Running Change
iPod/iPhone Video File Playback: Yes[5]
Smartphone Control for iPod/iPhone: Yes[5]
USB
USB Port: x1 (High Speed)
Position: Rear
Random/Repeat Play: Yes
USB Power Supply: Yes (USB: 1A Max.)
USB Mass Storage Class
(for music/video/picture files): Yes
Radio Tuner
SiriusXM Ready: Ready (SXV100/200/300 required)
Radio Broadcast Data System (RBDS): Yes
Digital Processing Tuner: Yes
Preset Stations: 24 (6ch x 4band)
Automatic Presetting
(Strong Station Sequential Memory): Yes
FM
Frequency Range: 87.9 - 107.9MHz
Usable Sensitivity: 7.2dBf (0.63uV/75 ohms)
Quieting Sensitivity (46dB): 15.2dBf (1.6uV/75 ohms)
Stereo Separation: 40dB
AM
Frequency Range: 530 - 1,700kHz
Sensitivity: 29dBu
Audio
Maximum Power Output (Front & Rear): 50W x 4
Full Bandwidth Power (Front & Rear): 22W x 4 (Full Bandwidth Power, at less than 1% THD)
MOS-FET Amplifier: Yes
EQ
3-Band Parametric EQ: Yes
Preset EQ: Yes (7-Preset)
High-Pass Filter/Low-Pass Filter: Yes/Yes
Inputs and Outputs
Pre-output Level/Impedance: 4.0V / 10k ohms
External video input level (RCA/mini jack): 1.0Vp-p / 75 ohms
Video Output level (RCA jacks): 1.0Vp-p / 75 ohms
Audio Output level (mini jacks): 1.2V / 10k ohms
HDMI Terminal (MHL Input Support): Yes (Rear, MHL 2)
AV Input Terminals (Video + L/R): Yes
Rear view camera Input: Yes
Line Output Terminals (pair): 3 Pairs (Front + Rear + Subwoofer)
Subwoofer Output with Level/Frequency Control: Yes
Dual-Zone Function: Yes
Second Audio Output Terminals: Yes
Composite Video Output: Yes
General
Wireless Remote Control: Yes
Steering Remote Control Ready: Yes
iDatalink Maestro Ready: Yes
Rear-View Camera Ready: Yes
Dimensions (W x H x D)
Installation Size: 7" x 3-15/16" x 6-5/16" (178 x 100 x 159 mm)
Weight: 4.4 lbs. (2.0kg)
[1]Available functions depend on mobile phone.
[2]Android (Ver 4.1 and above) AUTO MODE requires JVC Music Play Application.
[3]Multilingual (English, Spanish, French, German, Italian, Dutch, Russian, Portuguese, Simplified Chinese, Traditional Chinese, Thai, Turkish, Arabic, Persian, Hebrew, Malay, Indonesian)
[4]KS-U60 required for Android devices with HDMI. KS-U61 required for Android devices with MHL. Compatibility depends on Smartphone.
[5]KS-U60 and Apple® Lightning Digital AV Adapter (for iPhone 5/5S/5C, iPhone 6/6Plus) or KS-U59 (for iPod, iPhone 4/4S) required for Video playback/App Link Mode. Compatibility depends on iPod/iPhone.