Note:
Monitor
Screen Size: 7" Wide VGA
Number of Pixels: 1,152,000 (800 x 480 x RGB)
Color System: NTSC/PAL
Touch Panel: Yes
Monitor Touch Control: Yes
Customizable GUI: Yes
Dimmer: Yes
Multilingual Display: Yes[3]
Wallpaper Capture: Yes
Media Playback
MP3/WMA Compatible with ID3 Tag/WMA Tag: CD / DVD / USB[3]
WAV Compatible with Tag: CD / DVD / USB[3]
AAC Compatible with Tag: CD / DVD / USB[3]
MPEG 1/2 Compatible: CD / DVD / USB
JPEG File Playback: CD / DVD / USB
CD Player
CD-R/RW Compatible: Yes
CD Text: Yes
Random/Repeat Play: Yes
DVD Player
DVD-R/-RW, +R/+RW Compatible: Yes
Video Format: NTSC/PAL
Dolby Digital: 2ch
Video CD Playback: Yes
Frequency Response: 96kHz Sampling: 20 - 22,000Hz,
48kHz Sampling: 20 - 22,000Hz,
44.1kHz Sampling: 20 - 20,000Hz
Dynamic Range: 99dB (DVD-Video 96kHz)
Signal-to-Noise Ratio: 99dB (DVD-Video 96kHz)
Wow & Flutter: Below measurable limit
Bluetooth Control
Bluetooth Control[1]: Yes (Built-in, Wired-Mic included)
Hands Free Call: Yes (HFP1.6 Wideband Speech)
Audio Streaming & Control (A2DP, AVRCP): Yes
Text Message/SMS (Short Message Service): Yes (Receipt notification only)
Voice Recognition Dialing
(voice recognition compatible cell phone required): Yes
Siri Eyes Free Mode for iPod/iPhone: Yes
2 Phones Full-Time Connection: Yes
Phone Book Access Profile (PBAP): Yes
Alphabetical Search for Phone Book: Yes
Auto Pairing for iPhone/Android: Yes
Android Control
Android Music Playback[2]: Yes (USB)
Pandora Control: Yes (via Bluetooth®) *Running Change
Spotify Control: Yes (via Bluetooth®) *Running Change
Battery Charge: Yes (USB: 1.5A High Current Charging)
iPod/iPhone Control
iPod/iPhone Music Playback: Yes (USB)
Random/Repeat Play: Yes (USB)
Text: Yes (USB)
Battery Charge: Yes (USB: 1.5A High Current Charging)
Pandora Control: Yes (via USB) *Running Change
iHeartRadio Control: Yes (via USB) *Running Change
Spotify Control: Yes (via USB) *Running Change
iPod/iPhone Video File Playback: Yes[4]
Smartphone Control for iPod/iPhone: Yes[4]
USB
USB Port: x1 (Full Speed)
Position: Front
Random/Repeat Play: Yes
USB Power Supply: Yes (1.5A High Current Charging)
USB Mass Storage Class
(for music/video/picture files): Yes
Drive Change Mode for Mass Storage Class
(selectable from internal/external memory): Yes
Radio Tuner
SiriusXM Ready: Ready (SXV100/200/300 required)
Radio Broadcast Data System (RBDS): Yes
Digital Processing Tuner: Yes
Preset Stations: 20 (5ch x 4band)
Automatic Presetting
(Strong Station Sequential Memory): Yes
FM
Frequency Range: 87.9 - 107.9MHz
Usable Sensitivity: 7.2dBf (0.63uV/75 ohms)
Quieting Sensitivity (46dB): 15.2dBf (1.58uV /75 ohms)
Stereo Separation: 40dB
AM
Frequency Range: 530 - 1,700kHz
Sensitivity: 29dBu
Audio
Maximum Power Output (Front & Rear): 50W x 4
Full Bandwidth Power (Front & Rear): 22W x 4 (Full Bandwidth Power, at less than 1% THD)
MOS-FET Amplifier: Yes
EQ
13-Band Graphic EQ: Yes
Preset EQ: Yes (8-Preset)
Bass Boost (Hyper Bass System): Yes
High-Pass Filter/Low-Pass Filter: Yes/Yes
K2 Technology: Yes
Space Enhancement: Yes
Sound Response: Yes
Sound Lift: Yes
Volume Link EQ: Yes
Time Alignment: Yes
Inputs and Outputs
Pre-output Level/Impedance: 4.0V / 10k ohms
External video input level (RCA/mini jack): 1.0Vp-p / 75 ohms
Video Output level (RCA jacks): 1.0Vp-p / 75 ohms
AV Input Terminals (Video + L/R): Yes
Rear view camera Input: Yes
Line Output Terminals (pair): 3 Pairs (Front + Rear + Subwoofer)
Subwoofer Output with Level/Frequency Control: Yes
Composite Video Output: Yes
General
Face Type
Angle Adjust: Yes (7-step)
Wireless Remote Control: Yes
Steering Remote Control Ready: Yes
iDatalink Maestro Ready: Yes
Rear-View Camera Ready: Yes
Dimensions (W x H x D)
Installation Size: 7-1/16'' x 3-15/16'' x 6-7/16'' (178 x 100 x 162mm)
Weight: 5.1 lbs. (2.3kg)
[1]Available functions depend on mobile phone.
[2]Android (Ver 4.1 and above) AUTO MODE requires JVC Music Play Application.
[3]Multilingual (English, Spanish, French, German, Italian, Dutch, Russian, Portuguese, Simplified Chinese, Traditional Chinese, Thai, Turkish, Arabic, Persian, Hebrew, Malay, Indonesian)
[4]KS-U59 (for iPod, iPhone 4/4S) required for Video playback/App Link Mode. Compatibility depends on iPod/iPhone.