Note:
Media Playback
MP3/WMA Compatible with ID3 Tag/WMA Tag: CD / USB
WAV Compatible with Tag: USB
FLAC Compatible with Tag: USB
CD Player
CD-R/RW Compatible: Yes
CD Text: Yes
Random/Repeat Play: Yes
Frequency Response: 20 - 20,000Hz (+/-1dB)
Dynamic Range: 90dB
Signal-to-Noise Ratio: 105dB (1kHz)
Channel Separation: 85dB
Wow & Flutter: Below measureable limit
Bluetooth Control
Bluetooth Control [1]: Yes (Built-in, Wired-Mic included)
2 Phones Full-Time Connection: Yes
Hands Free Call (HFP): Yes (HFP 1.6 wideband speech)
Audio Streaming & Control (A2DP, AVRCP): Yes
Voice Recognition Dialing
(compatible cell phone required): Yes
Siri Eyes Free Mode for iPod/iPhone: Yes
Phone Book Access Profile (PBAP): Yes
iPhone & Android Automatic Pairing: Yes
Android Control
Android Music Playback
(AUDIO MODE and AUTO MODE): Yes (AUDIO MODE & AUTO MODE) [2]
Pandora Control: Yes (via Bluetooth®)
iHeartRadio Control: Yes (via Bluetooth®)
JVC Smart Music Control: Yes (via Bluetooth®)
Battery Charge: Yes (USB: 1.5A Max.)
iPod/iPhone Control
iPod/iPhone Music Playback: Yes
Random/Repeat Play: Yes
Text: Yes
Battery Charge: Yes (USB: 1.5A Max.)
Pandora Control: Yes (USB)
iHeatRadio Control: Yes (USB)
USB
Position: Front / Rear
Random/Repeat Play: Yes
USB Power Supply: Yes (1.5A)
USB Mass Storage Class (for music files): Yes
Drive Change Mode for Mass Storage Class: Yes
Tuner
SiriusXM Ready: Yes
Radio Data Broadcast System (RBDS): Yes (with Radio Text Plus)
Digital Processing Tuner: Yes
Preset Stations: 18FM + 6AM
Strong Station Memory (for FM): Yes
Radio Timer: Yes (Once/Daily/Weekly)
Tuner Preset Memory (for power disconnection): Yes
FM
Frequency Range: 87.9 - 107.9MHz (200kHz)
Usable Sensitivity: 8.2dBf (0.71uV/75 ohms)
Quieting Sensitivity (46dB): 17.2dBf (2.0uV/75 ohms)
Stereo Separation: 40dB
AM
Frequency Range: 530 - 1,700kHz (10kHz)
Sensitivity: 28.2uV
Audio
Maximum Power Output: 50W x 4 / 50W x 2 +Subwoofer (4 ohms) 50W x 1
Typical Power Output: 22W x 4 (Full Bandwidth Power, at less than 1% THD)
MOS-FET Amplifier: Yes
Sub woofer Direct Connection (Mono Lch): Yes
Audio DAC: Yes
EQ
13-Band Graphic EQ: Yes
Easy EQ Setting: Yes
Preset EQ: Yes (8-preset)
Source Link EQ: Yes
Loudness Control: Yes (Off/Low/High)
High-Pass Filter/Low-Pass Filter: Yes/Yes
K2 Technology: Yes
Space Enhancement: Yes
Sound Response: Yes
Sound Lift: Yes
Volume Link EQ: Yes
Load Impedance: 4 ohms (4 - 8 ohms)
Pre-Output Level: 4.0V
Line Output Impedance: Less than 600 ohms
Subwoofer Output Level: 4.0V
Inputs and Outputs
AUX Input: 1 (Front)
Line Output Terminals (Pair): 3 Pairs (Front + Rear + Subwoofer)
Subwoofer Output with Level/Frequency Control: Yes (Level -50 - +10)
Display
Display Type
Variable Color: Yes (3-Zone)
Illumination Color: Variable (3-Zone)
Spanish Text Display Compatible: Yes
Auto Dimmer: Yes
Brightness Control: Yes
General
Wireless Remote Control: Yes
Steering Remote Control Ready: Yes
Dimensions (W x H x D)
Installation Size: 7-1/16'' x 3-15/16'' x 6-1/4'' (178 x 100 x 158mm)
Weight: 3 lbs. (1.3kg)