Note:
Maximum Power Output: 1000W
RMS Power Output (4 ohm)
[1% THD 14.4V]: [4ch] 50W x 4 (20 - 20,000Hz)
[Mono] 200W x 1 (20 - 200Hz)
RMS Power Output (2 ohm)
[1% THD 14.4V]: [4ch] 65W x 4 (20 - 20,000Hz)
[Mono] 300W x 1 (20 - 200Hz)
RMS Power Output (Bridged 4 ohm)
[1% THD 14.4V]: [4ch] 130W x 2 (1,000Hz)
Class: Class-D
Frequency Response (+0, -3dB): [4ch] 5 - 30,000Hz
[mono] 20 - 200Hz
Total Hamonic Distortion: [4ch] < 0.04%
[Mono] < 0.08%
Signal-to-Noise Ratio
(reference: 1W into 4 ohms), CEA-2006 Compliant: [4ch] > 70dB
[Mono] > 60dB
HPF: [4ch] 50 - 200Hz (12dB)
LPF: [Mono] 50 - 200Hz (18dB)
Subsonic Filter: [Mono] 20Hz Fix
RCA Input: [4ch] AL/AR, BL/BR
[Mono] Subwoofer L/R
High Level Input: Yes
High Level Input Auto Power Control: Yes
Input Sensitivity: 0.2 - 15V
Bass Boost Control at 45Hz: [Mono] Variable (0-18dB)
Protection Circuitry
(Thermal / Short Circuit / Overload / DC Offset): Yes
Anti-Pop Circuit: Yes
Dimensions (W x H x D): 340 x 52 x 185