Amplifier KS-DR3004

The 800W KS-DR3004 bridgeable 4 channel power amplifier can drive up to 4 speakers or 2 speakers and a subwoofer. The built-in protection circuitry reduces loss of voltage to deliver clear sound with less distortion for natural powerful music playback. The amplifiers feature speaker level inputs with Auto Turn-on function, for easy installation without having to detach head unit.

Manufacturer Part Number
KS-DR3004
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Maximum Power Output: 800W
RMS Power Output (4 ohm)
[ 1% THD 14.4V]: 60W x 4 (20 - 20,000Hz)
RMS Power Output (2 ohm)
[ 1% THD 14.4V]: 90W x 4 (20 - 20,000Hz)
RMS Power Output (Bridged 4 ohm)
[ 1% THD 14.4V]: 180W x 2 (1,000Hz)
Class: Class-AB
Frequency Response (+0, -3dB): 5 - 50,000Hz
Total Hamonic Distortion: < 0.04% 
Signal-to-Noise Ratio
(reference: 1W into 4 ohms), CEA-2006 Compliant: > 80dB
HPF: 120Hz (12dB)
LPF: 80Hz (12dB)
RCA Input: AL/AR, BL/BR
High Level Input: Yes
High Level Input Auto Power Control: Yes
Input Sensitivity: 0.2 - 15V
Protection Circuitry
(Thermal / Short Circuit / Overload / DC Offset): Yes
Anti-Pop Circuit: Yes
Dimensions (W x H x D): 322 x 52 x 185