The KS-DR3001D 800W Mono class D amplifier is designed to provide a large amount of power to control the even the biggest of the subwoofers. The built-in protection circuitry reduces loss of voltage to deliver clear sound with less distortion for natural powerful music playback. The amplifiers feature speaker level inputs with Auto Turn-on function, for easy installation without having to detach head unit.
Note:
Maximum Power Output: 800W
RMS Power Output (4 ohm)
[1% THD 14.4V]: 250W x 1 (20 - 200Hz)
RMS Power Output (2 ohm)
[1% THD 14.4V]: 400W x 1 (20 - 200Hz)
Class: Class-D
Frequency Response (+0, -3dB): 20 - 200Hz
Total Hamonic Distortion: < 0.08%
Signal-to-Noise Ratio
(reference: 1W into 4 ohms), CEA-2006 Compliant: > 60dB
Load Impedance Allowance: 2 - 8 ohms
LPF: 50 - 200H (18dB)
Subsonic Filter: 20Hz Fix
RCA Input: L/R
High Level Input: Yes
High Level Input Auto Power Control: Yes
Input Sensitivity: 0.2 - 15V
Bass Boost Control at 45Hz: Variable (0-18dB)
Protection Circuitry
(Thermal / Short Circuit / Overload / DC Offset): Yes
Anti-Pop Circuit: Yes
Dimensions (W x H x D): 227 x 52 x 185