Ally Series 15600mAh High Capacity Power Bank

Superior LG Battery Cell

All rechargeable batteries have a limited lifespan and the available capacity is to diminish in the cold weather.
Benefiting from advanced battery technology of superior LG battery cells, Ally series power banks reduce the self-aging helping to maximize the lifespan of power bank, and retain more available capacity in cold season.

One Is Enough

TL-PB15600 is an enormous capacity 15600mAh power bank from Ally series. The ultra high capacity working together with high energy efficiency, delivers more power and charges more times for all your devices. A TL-PB15600carries enough power for most circumstance, even a long trip or a family gathering.

Dual Flexible Output Ports

Powered by TP-LINK Smart Charging technology, both output ports of TL-PB15600 can intelligently adjust the charging power subject to the connected devices. These flexible output ports are designed to be capable of delivering ultra fast charging power for devices with large battery like tablets, and also capable of delivering safe and minimal charging power for gadgets with tiny battery like smart wearable devices.

65% Faster Charge

The less charging time, the more you can make out of your devices. Thanks to TP-LINK Smart Charging technology and 5V/2.4A ultra fast charging speed, TL-PB15600 can charge 65% faster and save up to 40% charging time. Fully charging iPhone 6s Plus takes 150mins with TP-LINK Smart Charging, while 250mins with an original Apple charger.*

* Exact charging time may vary subject to actual situation

2.3x Turbo Recharging Speed, Save Half of Recharging Time

Also supporting 5V/2.4A recharging speed, TL-PB15600 takes only 5.8 hours to recover from empty to full capacity. Within same time period, other 15000mAh level power bank with 5V/1A input, only recharges to 43% capacity while full recharge takes 13.3 hours.

LED Flashlight

Built-in flashlight comes in handy for in-house and off–road activities

A Safe and Reliable Power Supply

Ally sereis power banks incorporate the latest safety features to protect your devices and power bank against short circuit, over voltage, over current, over charging, over discharging and over heating.

Increased Compatibility

Compatible with smart devices running iOS, Android, Windows and most other USB-charged devices, from devices with large battery like tablets, to gadgets with tiny battery like smart wearable devices.

Manufacturer Part Number
TL-PB15600
EAN/UPC
6935364095048,0845973095048,845973095048
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES
Others: LED flashlight

SPECIFICATIONS
Capacity:
 15600mAh
Input: DC 5V/2.4A
Output: Each port max. DC 5V/2.4A
Total max. DC 5V/3A
Interface: 1 Micro USB port
2 USB 2.0 ports
6-stage indicator for power level or charging status"
Button: 1 button to display power level
Compatibility: Smart devices running iOS, Android, Windows and most other USB-charged devices
Size: 2.4 x 0.8 x 5.9 in.
(61.2 x 22.4 x 150.0 mm)
Weight: 344g
Package contents: TP-LINK Ally Series 15600mAh Power Bank TL-PB15600
Micro USB Cable
User Guide